Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1473147 |
Connector Profile | Standard |
---|---|
Shield Material | Copper Zinc Alloy |
Modular Jack Latch Orientation | Standard - Latch Down |
Shield Plating Material | Tin over Copper |
PCB Ground Tab Location | .18in, 4.57mm |
PCB Mount Orientation | Right Angle |
Keyed | No |
Number of PCB Ground Tabs | 3 |
Connector Contact Density | Standard |
Number of Loaded Positions | 8 |
Multiple Port Configuration | Ganged |
Status Indicator | None |
Number of Positions | 8 |
Port Matrix Configuration | 1 x 6 |
Port Configuration | Multiple Ports |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Mating Area Plating Material | Gold |
Connector Product Type | Connector Assembly |
Contact Current Rating (Max) | 1.5A |
PCB Contact Termination Area Plating Material | Tin |
Connector Height | 13.63mm, .537in |
コネクタの高さ | 13.63mm |
PCB Tail Length | .14in, 3.56mm |
Centerline (Pitch) | .04in, 1.02mm |
Housing Material | PCT Polyester |
Mating Entry Location | Side |
Housing Color | Black |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Circuit Application | Signal |
Shielded | Yes |
実装方法 | Box & Tray, Tray |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 15 |
Connectors & Connector Components Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Grounding Options | PCB Ground |
Modular Connector Style | Jack |
Modular Jack & Plug Interface Type | RJ45 |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Mod Jk Assy,6Port,8Posn,shld |Amp Te Connectivity 5557572-1 | Newark Electronics |
Conn RJ-45 F 48 POS 2.54mm Solder RA Thru-Hole 48 Terminal 6 Port Tray Cat 4 | Avnet America |
MOD JK ASSY,6PORT,8POSN, SHLD, RJ45 Connectors | TE Connectivity 5557572-1 | RS Americas |
Special Order: MOD JK ASSY,6PORT,8POSN,SHLD Modular Jack & Plug Interface Type: RJ45 Port Configuration: Multiple Ports Port Matrix Configuration: 1 x 6 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Multiple Ports 1 x 6 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 5557572-1 | Internal Number: 5557572-1 | Alias Number: 1473147 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5557572-1?
Additional datasheets, footprints and schematics for 5557572-1 are listed on our Part Details page. You can also find images and similar parts to 5557572-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5557572-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5557572-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5557572-1 fall under?
The 5557572-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5557572-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5557572-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5557572-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5557572-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 5557572-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5557572-1 often in real-time on the comparison pages.
What if I can't find stock of 5557572-1?
You can fill out our help required form which you can use to request a quote for 5557572-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.