5557314-2

Connectors

> Modular Jacks & Plugs

> RJ14 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 5557314-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 5557314-2
Series Information for 5557314-2 - TE Connectivity
  • Status: Active
  • Product Code: 1472
  • Global Product Line: 073
  • GPL Description: Data and Devices

Description

MJ,LPF,R/A,6P/4C,SMT,TUBE PACK

Specifications

Modular Jack Latch Orientation:
Standard - Latch Down
Connector Profile:
Low
Status Indicator:
None
Connector Contact Density:
Standard
Keyed:
No
Number of Positions:
6
Port Matrix Configuration:
1 x 1
PCB Mount Orientation:
Right Angle
Port Configuration:
Single Port
Contact Current Rating (Max):
.2A, 1.5A
端子の下地めっきの材料:
Nickel
Contact Mating Area Plating Material:
Gold
PCB Contact Termination Area Plating Material:
Tin
Contact Underplating Material:
Nickel
Contact Base Material:
Phosphor Bronze
Contact Mating Area Plating Material Thickness:
1.27µm
PCB Thickness (Recommended):
.062in, 1.57mm
コネクタの高さ:
12.7mm
PCB Tail Length:
3.55mm, .14in
Connector Height:
12.7mm, .5in
Centerline (Pitch):
.04in, 1.02mm
Housing Material:
HTN Molding Compound
Housing Color:
Black
Mating Entry Location:
Side
Performance Category:
Cat 3
UL Flammability Rating:
UL 94V-0
Panel Mount Feature:
With
Connector Mounting Type:
Board Mount
Shielded:
No
Packaging Method:
Box & Tube, Tube
Packaging Quantity:
42
実装方法:
Tube, Box & Tube
Connectors & Connector Components Type:
Connector
Connector System:
Cable-to-Board
Grounding Options:
None
Modular Connector Style:
Jack
Connector & Contact Terminates To:
Printed Circuit Board
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Modular Jack & Plug Interface Type:
RJ14
Termination Method to Printed Circuit Board:
Surface Mount
Operating Temperature Range:
-40 – 85°C, -40 – 185°F

Compatibility

  • Compatible Parts: 106307-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Reflow solder capable to 260°C

Alternate Descriptions

Newark Electronics
MJ,LPF,R/A,6P/4C,SMT,TUBE PACK
Avnet America
Conn Telephone/Telecom F 6 POS Solder RA SMD 4 Terminal 1 Port Tube
Avnet Europe
Conn Telephone/Telecom F 6 POS Solder RA SMD 4 Terminal 1 Port Tube