Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.13
PCB Ground Tab Location | -3.05mm, -.12in |
---|---|
Connector Profile | Low |
Modular Jack Latch Orientation | Standard - Latch Down |
Shield Plating Material | Tin |
Shield Material | Copper Alloy |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Number of Loaded Positions | 8 |
Status Indicator | None |
Connector Contact Density | Standard |
Number of PCB Ground Tabs | 2 |
Keyed | No |
Port Matrix Configuration | 1 x 1 |
Number of Positions | 8 |
Panel Ground Location | Top/Bottom |
Contact Current Rating (Max) | 1.5A, .2A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Connector Product Type | Connector Assembly |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Connector Height | 12.57mm, .495in |
PCB Tail Length | .11in, 2.79mm |
コネクタの高さ | 12.57mm |
Mating Entry Location | Side |
Housing Material | PBT Polyester |
Centerline (Pitch) | .04in, 1.02mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Panel Mount Feature Type | Panel Stops |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Shielded | Yes |
Circuit Application | Signal |
実装方法 | Package, Box & Tube |
Packaging Method | Box & Tube, Package |
Packaging Quantity | 136 |
Connectors & Connector Components Type | Connector |
Grounding Options | PCB and Panel Ground |
Modular Jack & Plug Interface Type | RJ45 |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Modular Conn/Ethernet Conn RJ45 1X1 SE TH SHD STD | Rapid Electronics |
TE Connectivity - AMP Modular Connector with Panel Stops | Distrelec |
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, CAT3 | Farnell |
MJLPFR/A8PSHLDPNL GRD | Avnet America |
Mj,lpf,r/A,8P,shld,pnl Grd |Amp Te Connectivity 5556926-1 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 5556926-1?
Additional datasheets, footprints and schematics for 5556926-1 are listed on our Part Details page. You can also find images and similar parts to 5556926-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5556926-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5556926-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5556926-1 fall under?
The 5556926-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5556926-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5556926-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5556926-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5556926-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 5556926-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5556926-1 often in real-time on the comparison pages.
What if I can't find stock of 5556926-1?
You can fill out our help required form which you can use to request a quote for 5556926-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.