Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 650-1306-01 |
Prices starting from US$14.38
Shield Material | Carbon Steel |
---|---|
Color | Natural |
Shield Plating Material | Nickel |
Insert Material | Brass |
PCB Mount Orientation | Vertical |
Preloaded | Yes |
Number of Rows | 2 |
Number of Positions | 64 |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin |
Housing Material | Polyphenylene Oxide (PPO) |
Centerline (Pitch) | .085in, 2.16mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole |
Mating Connector Lock | With |
Screw Size | 14702 |
Mating Connector Lock Type | Screwlocks |
PCB Mount Retention | With |
Panel Mount Feature | With |
PCB Mount Retention Type | Retention Leg |
Circuit Application | Signal |
Packaging Method | Tray |
Packaging Quantity | 20 |
Product Type | Connector |
Profile | Standard |
Grounded | No |
Orientation | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | Yes |
Sealable | No |
Connector Style | Receptacle |
Row-to-Row Spacing | .085 |
Connector System | Cable-to-Board |
Termination Post Length | 4.57mm, .18in |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Rcpt Assy,64Pos,shld,actn Pin |Amp Te Connectivity 5556622-1 | Newark Electronics |
64 Position Dual Row Straight Receptacle Press Fit PCB Connector | Future Electronics |
Conn IEEE 488 RCP 64 POS 2.16mm Solder ST Thru-Hole 64 Terminal 1 Port | Avnet America |
RCPT ASSY,64POS, SHLD, ACTN PIN | TE Connectivity 5556622-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5556622-1?
Additional datasheets, footprints and schematics for 5556622-1 are listed on our Part Details page. You can also find images and similar parts to 5556622-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5556622-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5556622-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5556622-1 fall under?
The 5556622-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5556622-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5556622-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5556622-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5556622-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for 5556622-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5556622-1 often in real-time on the comparison pages.
What if I can't find stock of 5556622-1?
You can fill out our help required form which you can use to request a quote for 5556622-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.