Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.09
|
195
in stock
|
Buy Now | |
TE Store
from US$2.05
|
4,428
in stock
|
Buy Now | |
Newark Electronics
from US$1.32
|
3,413
in stock
|
Buy Now | |
Avnet America
from US$1.32
|
3,413
in stock
|
Buy Now | |
Powell Electronics
from US$1.71
|
2,023
in stock
|
Buy Now | |
Rapid Electronics
from US$2.03
|
1,013
in stock
|
Buy Now | |
Chip One Stop
from US$1.59
|
1,013
in stock
|
Buy Now | |
Distrelec
from US$2.16
|
1,013
in stock
|
Buy Now | |
Heilind Electronics
from US$1.66
|
486
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.66
|
162
in stock
|
Buy Now | |
Future Electronics
from US$1.32
|
-
|
Buy Now | |
RS Americas
from US$1.73
|
-
|
Buy Now | |
element14
from US$2.28
|
-
|
Buy Now | |
Farnell
from US$1.77
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
PCB Ground Tab Location | 3.05mm, .12in |
Shield Plating Material | Tin |
Shield Material | Copper Alloy |
Modular Jack Latch Orientation | Standard - Latch Down |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Number of Loaded Positions | 8 |
Status Indicator | None |
Connector Contact Density | Standard |
Number of PCB Ground Tabs | 2 |
Port Matrix Configuration | 1 x 1 |
Number of Positions | 8 |
Keyed | Yes |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1.5A, .2A |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Connector Product Type | Connector Assembly |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | .062in, 1.57mm |
PCB Tail Length | 3.8mm, .15in |
コネクタの高さ | 12.7mm |
Connector Height | .5in, 12.7mm |
Mating Entry Location | Side |
Housing Material | PBT Polyester |
Centerline (Pitch) | .04in, 1.02mm |
Housing Color | Black |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Panel, Board Mount |
Panel Mount Feature | With |
Panel Mount Feature Type | Panel Stops |
Circuit Application | Signal |
Shielded | Yes |
実装方法 | Box & Tray, Package |
Packaging Method | Box & Tray, Package |
Packaging Quantity | 136 |
Connectors & Connector Components Type | Connector |
Grounding Options | PCB Ground |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Jack & Plug Interface Type | RJ45 |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
MJ,LPF,R/A,8P/8C,SHLD,KEYEDP Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 5556591-1 | Internal Number: 5556591-1 | TE Connectivity | TE Store |
Cat3 Rj45 Modular Jack, 8 Position, 1 Port | Newark Electronics |
Conn RJ-45 F 8 POS 2.54mm Solder RA Thru-Hole 8 Terminal 1 Port Tray Cat 3 | Avnet America |
Modular Conn/Ethernet Conn 8/8 SHIELDED KEYED | Rapid Electronics |
TE Connectivity - AMP Telecom and Datacom Connector | Distrelec |
MJLPFR/A8P/8CSHLDKEYEDP | Heilind Electronics |
Mod Jack RJ45 Cat 3 keyed low profile | RS |
8 Position Single Port Right Angle Through Hole RJ45 Modular Jack | Future Electronics |
MOD JACK, RJ45, 8 POSITION, 1 X 1, SINGLE PORT, PCB, SHIELDED | TE Connectivity 5556591-1 | RS Americas |
RJ45 CONN, JACK, 8P8C, 1PORT, CAT3 | element14 |
MJ,LPF,R-A,8P-8C,SHLD,KEYEDP | Power and Signal Group |
Where can I find additional details, specifications and documents for a 5556591-1?
Additional datasheets, footprints and schematics for 5556591-1 are listed on our Part Details page. You can also find images and similar parts to 5556591-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5556591-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5556591-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5556591-1 fall under?
The 5556591-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5556591-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5556591-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5556591-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5556591-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Powell Electronics and Rapid Electronics have stock available or on a lead time for 5556591-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5556591-1 often in real-time on the comparison pages.
What if I can't find stock of 5556591-1?
You can fill out our help required form which you can use to request a quote for 5556591-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.