5555983-1

Connectors

> D-Shaped Connectors

> D-Sub Connectors

> IDC D-Sub Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 5555983-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 5555983-1
Details for TE Store
5555983-1
RCPT ASSY,36POS,SHLD,CHP-LTCH Connector Style:Receptacle
Buy Directly from TE Store (171 in Stock)
$11.6100 per unit
Series Information for 5555983-1 - TE Connectivity
  • Status: Active
  • Product Code: 3533
  • Global Product Line: 341
  • GPL Description: Data and Devices

Description

RCPT ASSY,36POS,SHLD,CHP-LTCH

Specifications

Shield Material:
Die Cast Metal
Shield Plating Material:
Nickel
Ribbon Cable Centerline Spacing:
1.27mm, .05in
Color:
Black
Strain Relief Clip Material:
Thermoplastic
Cover Material:
Polyphenylene Oxide
Number of Positions:
36
Number of Rows:
2
Contact Mating Area Plating Thickness:
30µin, .76µm
Contact Underplating Material:
Nickel
Contact Mating Area Plating Material:
Gold, Gold Flash over Palladium Nickel
PCB Contact Termination Area Plating Material:
Gold Flash
Contact Base Material:
Copper Alloy
端子の下地めっきの材料:
Nickel
Contact Current Rating (Max):
1A
Solid Wire Size:
30 – 26AWG, .05 – .13mm²
Stranded Wire Size:
28AWG, .08mm²
Housing Color:
Black
Centerline (Pitch):
.085in, 2.16mm
Housing Material:
Polyphenylene Oxide
Mating Connector Lock:
With
Panel Mount Feature:
With
Connector Mounting Type:
Panel
Mating Connector Lock Type:
Bail Lock
Screw Size:
14702
Screw & Hole Thread Size:
4-40 UNC 2B
Circuit Application:
Signal
Packaging Method:
Package
Packaging Quantity:
100
Connector Classification:
IDC
Boss on Shield:
Without
Connector System:
Cable-to-Panel
Connector & Contact Terminates To:
Wire & Cable
Profile:
Standard
Wire/Cable Type:
Ribbon Cable
Connector Style:
Receptacle
Product Type:
Connector
Shielded:
Yes
Product Category:
Connectors
Sealable:
No
Operating Temperature Range:
-40 – 167°F, -40 – 75°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
RCPT ASSY,36POS,SHLD,CHP-LTCH
Avnet America
Conn SCSI RCP 36 POS 1.27mm IDT RA Cable Mount 36 Terminal 1 Port Preassembled
Avnet Europe
Conn SCSI RCP 36 POS 1.27mm IDT RA Cable Mount 36 Terminal 1 Port Preassembled
TE Store
RCPT ASSY,36POS,SHLD,CHP-LTCH Connector Style:Receptacle;Solid Wire Size:30 – 26 AWG;Solid Wire Size:.05 – .13 mm²;Stranded Wire Size:28 AWG;Stranded Wire Size:.08 mm² Receptacle 30 – 26 AWG .05 – .13 mm² 28 AWG | Idc D-Sub Connector | TE Connectivity