Distributor | Stock | ||
---|---|---|---|
![]() |
Distrelec |
No stock
|
Buy Now |
![]() |
Heilind Electronics |
7,554
units
|
Buy Now |
![]() |
TE Store |
5,766
units
|
Buy Now |
![]() |
PEI-Genesis |
4,667
units
|
Buy Now |
![]() |
Avnet Asia |
3,328
units
|
Buy Now |
![]() |
Arrow Electronics |
2,762
units
|
Buy Now |
![]() |
Farnell |
2,373
units
|
Buy Now |
![]() |
Avnet America |
1,762
units
|
Buy Now |
![]() |
Interstate Connecting Components |
1,511
units
|
Buy Now |
![]() |
Future Electronics |
1,297
units
|
Buy Now |
![]() |
element14 |
169
units
|
Buy Now |
![]() |
RS Americas |
38
units
|
Buy Now |
![]() |
Newark Electronics |
35
units
|
Buy Now |
![]() |
Sager |
-
|
Buy Now |
![]() |
Avnet Europe |
-
|
Buy Now |
![]() |
Rapid Electronics |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
![]() |
TTI Europe |
-
|
Buy Now |
Connector Profile | Low |
---|---|
Modular Jack Latch Orientation | Standard - Latch Down |
Connector Contact Density | Standard |
Keyed | No |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Number of Positions | 4 |
Port Matrix Configuration | 1 x 1 |
Contact Current Rating (Max) | .2A, 1.5A |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 1.27µm |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
コネクタの高さ | 16.2mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Connector Height | .638in, 16.2mm |
Housing Material | PBT Polyester |
Centerline (Pitch) | 1.02mm, .04in |
Housing Color | Black |
Mating Entry Location | Side |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Connector Mounting Type | Board Mount |
Panel Mount Feature | With |
Circuit Application | Signal |
Shielded | No |
Packaging Method | Box & Tray, Package |
実装方法 | Package, Box & Tray |
Packaging Quantity | 3328 |
Modular Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Connectors & Connector Components Type | Connector |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
MJR/A4P/4CTRAY PACK | Heilind Electronics |
MJ,R/A,4P/4C,TRAY PACK Connector Profile: Low Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard Modular Connector Style: Jack PCB Mount Orientation: Right Angle Low RJ Type Jacks & Plugs Standard | Rj22 Connector | Part Number: 5555980-1 | Internal Number: 5555980-1 | TE Connectivity | TE Store |
Telecom and Datacom Connector | PEI-Genesis |
RJ22 CONN, JACK, 4P4C, 1PORT, CAT3 | Farnell |
4 Position Single Port Right Angle Through Hole RJ22 Modular Jack | Future Electronics |
Jack | RS Americas |
Mj,r/A,4P/4C,tray Pack |Amp Te Connectivity 5555980-1 | Newark Electronics |
Modular Connectors / Ethernet Connectors 4/4 PCB | Sager |
MJ R/A 4P/4C TRAY PACK | Rapid Electronics |
4/4 PCB | Mouser Electronics |
TE Connectivity - AMP Telecom and Datacom Connector | Distrelec |
Modular Connector Type | RJ22 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 4P4C |
LAN Category | Cat3 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Where can I find additional details, specifications and documents for a 5555980-1?
Additional datasheets, footprints and schematics for 5555980-1 are listed on our Part Details page. You can also find images and similar parts to 5555980-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5555980-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5555980-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5555980-1 fall under?
The 5555980-1 is listed under Connectors > Modular Jacks & Plugs > RJ22 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5555980-1 when available in the RJ22 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5555980-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5555980-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5555980-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, PEI-Genesis, Avnet Asia and Arrow Electronics have stock available or on a lead time for 5555980-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5555980-1 often in real-time on the comparison pages.
What if I can't find stock of 5555980-1?
You can fill out our help required form which you can use to request a quote for 5555980-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.