5555764-1

Connectors

> Modular Jacks & Plugs

> RJ45 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 5555764-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 5555764-1
Details for TE Store
5555764-1
MJ,LPF,R/A,8P,SMT,BULK PACK Modular Jack & Plug Interface Type:RJ45
Buy Directly from TE Store (2849 in Stock)
$2.1900 per unit
Series Information for 5555764-1 - TE Connectivity
  • Status: Active
  • Product Code: 1472
  • Global Product Line: 073
  • GPL Description: Data and Devices

Description

MJ,LPF,R/A,8P,SMT,BULK PACK

Specifications

Modular Jack Latch Orientation:
Standard - Latch Down
Connector Profile:
Low
PCB Mount Orientation:
Right Angle
Status Indicator:
None
Port Configuration:
Single Port
Number of Loaded Positions:
8
Keyed:
No
Connector Contact Density:
Standard
Port Matrix Configuration:
1 x 1
Number of Positions:
8
Contact Mating Area Plating Material Thickness:
1.27µm, 50µin
Contact Mating Area Plating Material:
Gold
Connector Product Type:
Connector Assembly
Contact Current Rating (Max):
1.5A, .2A
端子の下地めっきの材料:
Nickel
Contact Underplating Material:
Nickel
PCB Contact Termination Area Plating Material:
Tin
Contact Base Material:
Phosphor Bronze
Connector Height:
.5in, 12.7mm
コネクタの高さ:
12.7mm
PCB Thickness (Recommended):
.062in, 1.57mm
PCB Tail Length:
.14in, 3.556mm
Housing Material:
High Temperature Nylon
Mating Entry Location:
Side
Centerline (Pitch):
1.02mm, .04in
Housing Color:
Black
Performance Category:
Cat 3
UL Flammability Rating:
UL 94V-0
Connector Mounting Type:
Board Mount, Panel
Panel Mount Feature:
With
Shielded:
No
Circuit Application:
Signal
実装方法:
Package, Box & Tray
Packaging Method:
Package, Box & Tray
Connectors & Connector Components Type:
Connector
Grounding Options:
None
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Connector & Contact Terminates To:
Printed Circuit Board
Modular Jack & Plug Interface Type:
RJ45
Modular Connector Style:
Jack
Termination Method to Printed Circuit Board:
Surface Mount
Operating Temperature Range:
-40 – 85°C, -40 – 185°F

Compatibility

  • Compatible Parts: 188729-1, 1820802-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Reflow solder capable to 260°C

Alternate Descriptions

Onlinecomponents.com
MJ-LPF-R/A-8P-SMT-BULK PACK
RS Components
Cat 3 modular RJ45 jack, 8/8, R/A, SMT
Newark Electronics
JACK, SMT, SIDE ENTRY, 8/8; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount; Connector RoHS Compliant: Yes
Avnet America
MJ LPF R/A 8P SMT BULK PACK
Allied Electronics, Inc
MOD JACK, RJ45, 8 POSITION, 1 X 1, SINGLE PORT, PCB
Avnet Europe
MJ LPF R/A 8P SMT BULK PACK
Avnet Asia
MJ LPF R/A 8P SMT BULK PACK
TE Store
MJ,LPF,R/A,8P,SMT,BULK PACK Modular Jack & Plug Interface Type:RJ45;Port Configuration:Single Port;Port Matrix Configuration:1 x 1;Modular Jacks & Plugs Products:RJ Type Jacks & Plugs;Connector Contact Density:Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | TE Connectivity
Future Electronics
8 Position Single Port Right Angle Surface Mount RJ45 Modular Jack