Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Terminal pcb 10 way to 6-32 screw | RS |
Power Tap 10P Low Profile. Lead-Tin |Amp Te Connectivity 55556-4 | Newark Electronics |
POWER TAP, 25 A, LOW PROFILE, INSULATED | TE Connectivity 55556-4 | RS Americas |
Conn Power Tap 1 POS Solder ST Thru-Hole 10 Terminal 1 Port Bulk | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | - |
Product Range | - |
Contact Termination Type | Press Fit |
No. of Rows | 2Rows |
Contact Plating | Tin Lead Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 55556-4?
Additional datasheets, footprints and schematics for 55556-4 are listed on our Part Details page. You can also find images and similar parts to 55556-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55556-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55556-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55556-4 fall under?
The 55556-4 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 55556-4 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55556-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 55556-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55556-4 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for 55556-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55556-4 often in real-time on the comparison pages.
What if I can't find stock of 55556-4?
You can fill out our help required form which you can use to request a quote for 55556-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.