555543-000

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for 555543-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 555543-000
Series Information for 555543-000 - TE Connectivity
  • Status: Active
  • Aliases: HVS-2521S, 9-1194382-4
  • Product Code: C776
  • Global Product Line: 752
  • GPL Description: ENERGY

Description

HVS-2521S

Specifications

Number of Cores:
1
Cross-Section Range:
1 – 250AWG/kcmil
Insulation Diameter (Plastic):
.9 – 1.2in
Sheath Outside Diameter:
1.25in
Conductor Diameter:
.33 – .58in
Voltage Class:
≤ 25kV
Design Specification:
IEEE 404
Application Type:
Inline
Product Availability:
ASIA, EMEA, AMERICAS, ANZPAC, China
Technology:
Heat Shrink
Insulation:
Plastic
Cable Shield Style:
Tape
Mechanical Connectors Included:
No

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability