Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-42938-4632 |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.78
|
12,491
in stock
|
Buy Now | |
Distrelec
from US$1.02
|
10,890
in stock
|
Buy Now | |
Avnet America
from US$0.53
|
9,157
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
5,088
in stock
|
Buy Now | |
Heilind Electronics
from US$1.20
|
3,888
in stock
|
Buy Now | |
TE Store
from US$1.13
|
2,484
in stock
|
Buy Now | |
Newark Electronics
from US$0.95
|
1,634
in stock
|
Buy Now | |
element14
from US$0.79
|
1,634
in stock
|
Buy Now | |
Farnell
from US$0.77
|
1,634
in stock
|
Buy Now | |
Chip One Stop
from US$0.90
|
1,601
in stock
|
Buy Now | |
Sager
from US$0.54
|
1,379
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.20
|
907
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.98
|
60
in stock
|
Buy Now | |
RS Americas
from US$1.04
|
15
in stock
|
Buy Now | |
Boersig
from US$0.80
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Modular Jack Latch Orientation | Standard - Latch Down |
Status Indicator | None |
Number of Loaded Positions | 8 |
Connector Contact Density | Standard |
Keyed | No |
Port Matrix Configuration | 1 x 1 |
Number of Positions | 8 |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | .2A, 1.5A |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Connector Height | 12.7mm, .5in |
コネクタの高さ | 12.7mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
PCB Tail Length | .15in, 3.8mm |
Housing Material | PBT Polyester |
Centerline (Pitch) | .04in, 1.02mm |
Housing Color | Black |
Mating Entry Location | Side |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount, Panel |
Panel Mount Feature | With |
Shielded | No |
Circuit Application | Signal |
実装方法 | Package, Box & Tray |
Packaging Method | Package, Box & Tray |
Packaging Quantity | 152 |
Connector & Contact Terminates To | Printed Circuit Board |
Connectors & Connector Components Type | Connector |
Modular Jack & Plug Interface Type | RJ45 |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Connector Style | Jack |
Grounding Options | None |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Modular Conn/Ethernet Conn 8 PCB LO PRO R/A | Rapid Electronics |
TE Connectivity - AMP Telecom and Datacom Connector | Distrelec |
MODJACK8/8STD | Avnet America |
8 Position Single Port Right Angle Through Hole RJ45 Modular Jack | Future Electronics |
MJLPFR/A8PTRAY | Heilind Electronics |
MJ,LPF,R/A,8P,TRAY Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 5555164-1 | Internal Number: 5555164-1 | Alias Number: 2-42938-4632 | TE Connectivity | TE Store |
Connector, Rj45, Jack, 1Port, 8P8C, Cat3 | Newark Electronics |
CONNECTOR, RJ45, JACK, 1PORT, 8P8C, CAT3 | element14 |
Modular Connectors / Ethernet Connectors 8 PCB LO PRO R/A | Sager |
Socket | Transfer Multisort Elektronik |
Jack PCB Mounted Jack 8 Polyester (PBT) Phosphor Bronze 0.5 in. | TE Connectivity 5555164-1 | RS Americas |
ER - Jack | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat3 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Right Angle |
Shielding | Unshielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Type | RJ45 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Where can I find additional details, specifications and documents for a 5555164-1?
Additional datasheets, footprints and schematics for 5555164-1 are listed on our Part Details page. You can also find images and similar parts to 5555164-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5555164-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5555164-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5555164-1 fall under?
The 5555164-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5555164-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5555164-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5555164-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5555164-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Avnet America, Future Electronics and Heilind Electronics have stock available or on a lead time for 5555164-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5555164-1 often in real-time on the comparison pages.
What if I can't find stock of 5555164-1?
You can fill out our help required form which you can use to request a quote for 5555164-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.