Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.86
|
No stock
|
Buy Now | |
Powell Electronics
from US$1.22
|
7,296
in stock
|
Buy Now | |
Rapid Electronics
from US$1.16
|
2,627
in stock
|
Buy Now | |
Chip One Stop
from US$1.11
|
2,627
in stock
|
Buy Now | |
Distrelec
from US$1.15
|
2,627
in stock
|
Buy Now | |
Newark Electronics
from US$1.21
|
2,314
in stock
|
Buy Now | |
Avnet America
from US$0.67
|
2,314
in stock
|
Buy Now | |
Farnell
from US$1.51
|
2,150
in stock
|
Buy Now | |
TE Store
from US$1.32
|
612
in stock
|
Buy Now | |
Future Electronics
from US$0.94
|
-
|
Buy Now | |
RS Americas
from US$1.32
|
-
|
Buy Now | |
Avnet Asia
from US$1.08
|
-
|
Buy Now | |
TTI Europe
from US$0.95
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Ground Tab Location | .12in, 3.05mm |
---|---|
Shield Material | Copper Alloy |
Modular Jack Latch Orientation | Standard - Latch Down |
Connector Profile | Low |
Port Matrix Configuration | 1 x 1 |
Number of Positions | 6 |
Connector Contact Density | Standard |
PCB Mount Orientation | Right Angle |
Keyed | No |
Number of Loaded Positions | 4 |
Status Indicator | None |
Port Configuration | Single Port |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1.5A, .2A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 1.27µm |
端子の下地めっきの材料 | Nickel |
PCB Tail Length | 3.8mm, .15in |
コネクタの高さ | 12.7mm |
Connector Height | .5in, 12.7mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Housing Material | PBT Polyester |
Centerline (Pitch) | .04in, 1.02mm |
Housing Color | Black |
Mating Entry Location | Side |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Panel Mount Feature Type | Panel Stops |
Connector Mounting Type | Panel, Board Mount |
Panel Mount Feature | With |
Shielded | Yes |
Circuit Application | Signal |
実装方法 | Box & Tray, Package |
Packaging Method | Box & Tray, Package |
Packaging Quantity | 2432 |
Connectors & Connector Components Type | Connector |
Grounding Options | PCB Ground |
Modular Connector Style | Jack |
Modular Jack & Plug Interface Type | RJ14 |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Modular Conn/Ethernet Conn 6P/4C SHIELDED | Rapid Electronics |
TE Connectivity MJ R/A LP F6P/4C SHLD PNL TRAY Modular Connectors / Ethernet Connectors 6P/4C SHIELDED SHIELDED | Distrelec |
Cat3 Rj14 Modular Jack, 6 Position, 1 Port | Newark Electronics |
MODULAR CONN, R/A RJ14 JACK, 6P4C, CAT3 | Farnell |
MJ,R/A,LP,F6P/4C,SHLD,PNL,TRAY Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Connector Profile: Low Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard Single Port 1 x 1 Low RJ Type Jacks & Plugs | Rj14 Connector | Part Number: 5555154-2 | Internal Number: 5555154-2 | TE Connectivity | TE Store |
Cat3 modular RJ14 jack,6P4C,THT,shielded | RS |
6/4 Position Single Port Right Angle Through Hole RJ14 Modular Jack | Future Electronics |
MOD JACK, RJ14, 6 POSITION, 1 X 1, SINGLE PORT, PCB, RIGHT ANGLE | TE Connectivity 5555154-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ14 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 6P4C |
LAN Category | Cat3 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Right Angle |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | RJ14 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 4Contacts |
No. of Ports | 1Ports |
No. of Positions | 6Ways |
Where can I find additional details, specifications and documents for a 5555154-2?
Additional datasheets, footprints and schematics for 5555154-2 are listed on our Part Details page. You can also find images and similar parts to 5555154-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5555154-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5555154-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5555154-2 fall under?
The 5555154-2 is listed under Connectors > Modular Jacks & Plugs > RJ14 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5555154-2 when available in the RJ14 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5555154-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5555154-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5555154-2 have stock available?
Authorised distributors including Powell Electronics, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 5555154-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5555154-2 often in real-time on the comparison pages.
What if I can't find stock of 5555154-2?
You can fill out our help required form which you can use to request a quote for 5555154-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.