Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.53
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.41
|
10,516
in stock
|
Buy Now | |
Rapid Electronics
from US$1.13
|
10,516
in stock
|
Buy Now | |
Chip One Stop
from US$0.97
|
10,516
in stock
|
Buy Now | |
Distrelec
from US$1.26
|
10,516
in stock
|
Buy Now | |
TE Store
from US$1.66
|
1,139
in stock
|
Buy Now | |
Future Electronics
from US$1.08
|
-
|
Buy Now | |
Avnet America
from US$1.12
|
-
|
Buy Now | |
RS Americas
from US$1.80
|
-
|
Buy Now | |
element14
from US$1.06
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Shield Plating Material | Tin |
PCB Ground Tab Location | 3.05mm, .12in |
Shield Material | Copper Alloy |
Modular Jack Latch Orientation | Standard - Latch Down |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Number of Loaded Positions | 8 |
Connector Contact Density | Standard |
Number of PCB Ground Tabs | 2 |
Status Indicator | None |
Keyed | No |
Port Matrix Configuration | 1 x 1 |
Number of Positions | 8 |
Connector Product Type | Connector Assembly |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1.5A, .2A |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
PCB Thickness (Recommended) | 1.57mm, .062in |
PCB Tail Length | 2.29mm, .091in |
Connector Height | 12.7mm, .5in |
コネクタの高さ | 12.7mm |
Mating Entry Location | Side |
Housing Material | PBT Polyester |
Centerline (Pitch) | .04in, 1.02mm |
Housing Color | Black |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature Type | Panel Stops |
Panel Mount Feature | With |
Connector Mounting Type | Board Mount, Panel |
Circuit Application | Signal |
Shielded | Yes |
実装方法 | Box & Tray, Package |
Packaging Method | Box & Tray, Package |
Packaging Quantity | 136 |
Connectors & Connector Components Type | Connector |
Grounding Options | PCB Ground |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Jack & Plug Interface Type | RJ45 |
Modular Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Modular Conn/Ethernet Conn 1X1 8/8 R/A Lpro |Amp Te Connectivity 5555153-6 | Newark Electronics |
Modular Conn/Ethernet Conn 1X1 8/8 R/A LPRO | Rapid Electronics |
TE Connectivity MJ LPF R/A 8P PCBG PSTP.09TTR Modular Connectors / Ethernet Connectors 1X1 8/8 R/A LPRO | Distrelec |
MJ,LPF,R/A,8P,PCBG,PSTP.09TTR Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 5555153-6 | Internal Number: 5555153-6 | TE Connectivity | TE Store |
8 Position Single Port Right Angle Through Hole RJ45 Modular Jack | Future Electronics |
MJLPFR/A8PPCBGPSTP.09TTR | Avnet America |
5555153, Cat3 RJ45 Modular Jack Socket, STP, Right Angle, PCB Mount | TE Connectivity 5555153-6 | RS Americas |
42K8756 | element14 |
CAT3 RJ45 MODULAR JACK, 8 POSITION, 1 PORT | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat3 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Where can I find additional details, specifications and documents for a 5555153-6?
Additional datasheets, footprints and schematics for 5555153-6 are listed on our Part Details page. You can also find images and similar parts to 5555153-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5555153-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5555153-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5555153-6 fall under?
The 5555153-6 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5555153-6 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5555153-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5555153-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5555153-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 5555153-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5555153-6 often in real-time on the comparison pages.
What if I can't find stock of 5555153-6?
You can fill out our help required form which you can use to request a quote for 5555153-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.