Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.12
Connector Profile | Low |
---|---|
Shield Plating Material | Tin |
PCB Ground Tab Location | 3.05mm, .12in |
Modular Jack Latch Orientation | Standard - Latch Down |
Shield Material | Copper Alloy |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Number of PCB Ground Tabs | 2 |
Connector Contact Density | Standard |
Number of Loaded Positions | 6 |
Keyed | No |
Port Matrix Configuration | 1 x 1 |
Status Indicator | None |
Number of Positions | 6 |
Panel Ground Location | Top/Bottom |
Contact Current Rating (Max) | 1.5A, .2A |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 50µin |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Connector Product Type | Connector Assembly |
PCB Thickness (Recommended) | .062in, 1.57mm |
PCB Tail Length | 2.54mm, .1in |
Connector Height | 12.7mm, .5in |
コネクタの高さ | 12.7mm |
Mating Entry Location | Side |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | PBT |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Connector Mounting Type | Panel, Board Mount |
Panel Mount Feature Type | Panel Stops |
Panel Mount Feature | With |
Shielded | Yes |
Circuit Application | Signal |
実装方法 | Box & Tray, Package |
Packaging Method | Box & Tray, Package |
Packaging Quantity | 152 |
Grounding Options | PCB Ground, Panel Ground |
Modular Jack & Plug Interface Type | RJ25 |
Connector System | Cable-to-Board |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Connector Style | Jack |
Connectors & Connector Components Type | Connector |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Conn RJ-25 F 6 POS 2.54mm Solder RA Thru-Hole 6 Terminal 1 Port Tray | Avnet Asia |
MJ,LPF,R/A,6P/6C,SHLD,PNL GRD Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Connector Profile: Low Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard Single Port 1 x 1 Low RJ Type Jacks & Plugs | Rj25 Connector | Part Number: 5555140-4 | Internal Number: 5555140-4 | TE Connectivity | TE Store |
Mj,lpf,r/A,6P/6C,shld,pnl Grd Rohs Compliant: Yes |Amp Te Connectivity 5555140-4 | Newark Electronics |
6 Position Single Port Right Angle Through Hole RJ25 Modular Jack | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 5555140-4?
Additional datasheets, footprints and schematics for 5555140-4 are listed on our Part Details page. You can also find images and similar parts to 5555140-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5555140-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5555140-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5555140-4 fall under?
The 5555140-4 is listed under Connectors > Modular Jacks & Plugs > RJ25 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5555140-4 when available in the RJ25 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5555140-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5555140-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5555140-4 have stock available?
Authorised distributors including Avnet Asia, TE Store, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 5555140-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5555140-4 often in real-time on the comparison pages.
What if I can't find stock of 5555140-4?
You can fill out our help required form which you can use to request a quote for 5555140-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.