Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$23.08
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$24.07
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$31.88
|
60
in stock
|
Buy Now | |
Rapid Electronics
from US$24.63
|
60
in stock
|
Buy Now | |
Chip One Stop
from US$27.70
|
60
in stock
|
Buy Now | |
Farnell
from US$27.31
|
50
in stock
|
Buy Now | |
Future Electronics
from US$23.08
|
-
|
Buy Now | |
RS Americas
from US$38.15
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Plating Material | Nickel over Copper |
---|---|
Shield Material | Die Cast Metal |
Plating Material | Polyester |
Shield Plating Finish | Bright |
Ground Bracket Plating Material | Tin |
Color | Black |
Ground Bracket Material | Carbon Steel |
Number of Rows | 2 |
Number of Positions | 24 |
Preloaded | Yes |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Thickness | 30µin |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 3.5A |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | .062in, 1.57mm |
Centerline (Pitch) | 2.16mm, .085in |
Housing Material | Polyester GF |
Housing Color | Black |
PCB Mounting Style | Through Hole |
PCB Mount Retention Type | Boardlock |
Mating Connector Lock | With |
PCB Mount Retention | With |
Panel Mount Feature | With |
Mating Connector Lock Type | Screwlocks |
Connector Mounting Type | Board Mount |
Panel Attachment Style | Rear Mount |
Screw Size | 14702 |
Circuit Application | Signal |
Comb Material | Polyester |
Packaging Method | Tube |
Packaging Quantity | 10 |
Product Type | Connector |
Grounded | Yes |
Orientation | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Profile | Low |
Sealable | No |
Connector Style | Receptacle |
Shielded | Yes |
Row-to-Row Spacing | .085 |
Connector System | Cable-to-Board |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
I/O Connectors 24 Pos Rcpt R/A Low Profile |Amp Te Connectivity 5555139-2 | Newark Electronics |
I/O Connectors 24 POS RCPT R/A LOW PROFILE | Rapid Electronics |
TE Connectivity - AMP RCPT ASSY LPF 24 P R/TANG | Distrelec |
D SUB CONN, RCPT, 24POS, TH | Farnell |
24 Positions Receptacle 2.16mm Pitch | Future Electronics |
RCPT ASSY, LPF, 24 POS, R/TANG, PCB D-Sub Connectors | TE Connectivity 5555139-2 | RS Americas |
Conn IEEE 488 RCP 24 POS 2.16mm Solder RA Thru-Hole 24 Terminal 1 Port | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 5555139-2?
Additional datasheets, footprints and schematics for 5555139-2 are listed on our Part Details page. You can also find images and similar parts to 5555139-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5555139-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5555139-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5555139-2 fall under?
The 5555139-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5555139-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5555139-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5555139-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5555139-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5555139-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5555139-2 often in real-time on the comparison pages.
What if I can't find stock of 5555139-2?
You can fill out our help required form which you can use to request a quote for 5555139-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.