5555139-1 D-Shaped Connectors by TE Connectivity

RCPT, ASSY, LPF, 24 POSN,RTANG

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.80

Distributor Stock
Logo for Farnell
Farnell
from US$10.81
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$12.98
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$15.21
-
Buy Now
Logo for RS Americas
RS Americas
from US$19.26
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$6.80
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Ground Bracket Material Carbon Steel
Shield Material Die Cast Metal
Shield Plating Finish Bright
Plating Material Polyester
Ground Bracket Plating Material Tin
Shield Plating Material Nickel over Copper
Color Black
Number of Positions 24
PCB Mount Orientation Right Angle
Preloaded Yes
Number of Rows 2
PCB Contact Termination Area Plating Material Tin
Contact Current Rating (Max) 3.5A
Contact Base Material Copper Alloy
Contact Mating Area Plating Material Gold
Contact Mating Area Plating Thickness 30µin
PCB Thickness (Recommended) .062in, 1.57mm
Centerline (Pitch) 2.16mm, .085in
Housing Color Black
Housing Material Polyester GF
Panel Mount Feature With
Connector Mounting Type Board Mount
Mating Connector Lock With
Mating Connector Lock Type Screwlocks
PCB Mount Retention With
Panel Attachment Style Rear Mount
PCB Mounting Style Through Hole
PCB Mount Retention Type Boardlock
Screw Size 14702
Circuit Application Signal
Comb Material Polyester
Packaging Quantity 10
Packaging Method Tube
Product Type Connector
Grounded Yes
Connector & Contact Terminates To Printed Circuit Board
Shielded Yes
Sealable No
Connector Style Receptacle
Orientation Reverse
Profile Low
Row-to-Row Spacing .085
Connector System Cable-to-Board
Operating Temperature Range -40 – 221°F, -40 – 105°C

Alternative Descriptions

Rcpt, Assy, Lpf, 24 Posn,rtang Rohs Compliant: Yes |Amp Te Connectivity 5555139-1 | Newark Electronics
RCPT, ASSY, LPF, 24 POSN, RTANG, PCB D-Sub Connectors | TE Connectivity 5555139-1 | RS Americas
Conn IEEE 488 RCP 24 POS 2.16mm Solder RA Thru-Hole 24 Terminal 1 Port | Avnet Asia


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5555139-1?

Additional datasheets, footprints and schematics for 5555139-1 are listed on our Part Details page. You can also find images and similar parts to 5555139-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5555139-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5555139-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5555139-1 fall under?

The 5555139-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5555139-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5555139-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 5555139-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5555139-1 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, RS Americas, Avnet Asia and Farnell have stock available or on a lead time for 5555139-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5555139-1 often in real-time on the comparison pages.

What if I can't find stock of 5555139-1?

You can fill out our help required form which you can use to request a quote for 5555139-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay