Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.99
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.16
|
97
in stock
|
Buy Now | |
Rapid Electronics
from US$2.38
|
97
in stock
|
Buy Now | |
Chip One Stop
from US$2.50
|
97
in stock
|
Buy Now | |
Heilind Electronics
-
|
3,060
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
1,020
in stock
|
Buy Now | |
Avnet America
from US$1.99
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Modular Jack Latch Orientation | Standard - Latch Down |
---|---|
Connector Profile | Low |
PCB Mount Orientation | Right Angle |
Status Indicator | None |
Port Configuration | Single Port |
Number of Loaded Positions | 8 |
Keyed | Yes |
Port Matrix Configuration | 1 x 1 |
Connector Contact Density | Standard |
Number of Positions | 8 |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Current Rating (Max) | 1.5A, .2A |
Connector Product Type | Connector Assembly |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Connector Height | .5in, 12.7mm |
コネクタの高さ | 12.7mm |
PCB Thickness (Recommended) | 1.7mm, .066in |
PCB Tail Length | .14in, 3.556mm |
Housing Material | High Temperature Nylon |
Centerline (Pitch) | 1.02mm, .04in |
Mating Entry Location | Side |
Housing Color | Black |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Panel Stops |
Circuit Application | Signal |
Shielded | No |
実装方法 | Box & Tray, Package |
Packaging Method | Box & Tray, Package |
Packaging Quantity | 152 |
Connectors & Connector Components Type | Connector |
Grounding Options | None |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Jack & Plug Interface Type | RJ45 |
Modular Connector Style | Jack |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Modular Conn/Ethernet Conn 1X1 8/8 R/A | Rapid Electronics |
TE Connectivity - AMP Modular Connector with Panel Stops | Distrelec |
MJLPFR/A8P/8CSMTPNL STOP | Heilind Electronics |
Conn RJ-45 F 8 POS 1.27mm Solder RA SMD 8 Terminal 1 Port Tray Cat 3 | Avnet America |
Mj Lpf R/A 8P/8C Smt Pnl Stop |Amp Te Connectivity 5555078-1 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LAN Category | Cat3 |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | RJ45 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination Type | Surface Mount |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Where can I find additional details, specifications and documents for a 5555078-1?
Additional datasheets, footprints and schematics for 5555078-1 are listed on our Part Details page. You can also find images and similar parts to 5555078-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5555078-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5555078-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5555078-1 fall under?
The 5555078-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5555078-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5555078-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5555078-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5555078-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 5555078-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5555078-1 often in real-time on the comparison pages.
What if I can't find stock of 5555078-1?
You can fill out our help required form which you can use to request a quote for 5555078-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.