5555077-2

Connectors

> Modular Jacks & Plugs

> RJ14 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 5555077-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 5555077-2
Details for TE Store
5555077-2
MJ,LPF,R/A,6P/4C,SMT,PNL STOP Port Configuration:Single Port
Buy Directly from TE Store (1579 in Stock)
$1.9700 per unit
Series Information for 5555077-2 - TE Connectivity
  • Status: Active
  • Product Code: 1472
  • Global Product Line: 073
  • GPL Description: Data and Devices

Description

MJ,LPF,R/A,6P/4C,SMT,PNL STOP

Specifications

Modular Jack Latch Orientation:
Standard - Latch Down
Connector Profile:
Low
Connector Contact Density:
Standard
Port Configuration:
Single Port
Number of Positions:
6
Keyed:
No
Port Matrix Configuration:
1 x 1
Number of Loaded Positions:
4
PCB Mount Orientation:
Right Angle
Status Indicator:
None
Contact Mating Area Plating Material:
Gold
Contact Base Material:
Phosphor Bronze
Contact Current Rating (Max):
.2A, 1.5A
Contact Underplating Material:
Nickel
PCB Contact Termination Area Plating Material:
Tin
Contact Mating Area Plating Material Thickness:
1.27µm
端子の下地めっきの材料:
Nickel
コネクタの高さ:
12.7mm
PCB Tail Length:
3.55mm, .14in
PCB Thickness (Recommended):
1.57mm, .062in
Connector Height:
.5in, 12.7mm
Housing Material:
HTN Molding Compound
Centerline (Pitch):
.04in, 1.02mm
Housing Color:
Black
Mating Entry Location:
Side
Performance Category:
Cat 3
UL Flammability Rating:
UL 94V-0
Connector Mounting Type:
Panel, Board Mount
Panel Mount Feature Type:
Panel Stops
Panel Mount Feature:
With
Circuit Application:
Signal
Shielded:
No
Packaging Quantity:
608
実装方法:
Package, Box & Tray
Packaging Method:
Package, Box & Tray
Connector & Contact Terminates To:
Printed Circuit Board
Connectors & Connector Components Type:
Connector
Modular Jack & Plug Interface Type:
RJ14
Grounding Options:
None
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Connector System:
Cable-to-Board
Modular Connector Style:
Jack
Termination Method to Printed Circuit Board:
Surface Mount
Operating Temperature Range:
-40 – 185°F, -40 – 85°C

Compatibility

  • Compatible Parts: 106307-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Reflow solder capable to 260°C

Alternate Descriptions

Newark Electronics
MJ,LPF,R/A,6P/4C,SMT,PNL STOP
Avnet America
Conn RJ-14 F 6 POS 1.27mm Solder RA SMD 4 Terminal 1 Port Tray Cat 3
Allied Electronics, Inc
SOLIS SP SPD22-16COM22-18MIL1794
Avnet Europe
Conn RJ-14 F 6 POS 1.27mm Solder RA SMD 4 Terminal 1 Port Tray Cat 3
TE Store
MJ,LPF,R/A,6P/4C,SMT,PNL STOP Port Configuration:Single Port;Port Matrix Configuration:1 x 1;Connector Profile:Low;Modular Jacks & Plugs Products:RJ Type Jacks & Plugs;Connector Contact Density:Standard Single Port 1 x 1 Low RJ Type Jacks & Plugs | Rj14 Connector | TE Connectivity