Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.99
|
42
in stock
|
Buy Now | |
Rapid Electronics
from US$1.83
|
2,695
in stock
|
Buy Now | |
Chip One Stop
from US$2.29
|
2,695
in stock
|
Buy Now | |
Farnell
from US$2.55
|
2,175
in stock
|
Buy Now | |
TE Store
from US$3.14
|
1,082
in stock
|
Buy Now | |
Avnet America
from US$2.12
|
1,041
in stock
|
Buy Now | |
Future Electronics
from US$2.15
|
618
in stock
|
Buy Now | |
Distrelec
from US$2.06
|
172
in stock
|
Buy Now | |
Newark Electronics
-
|
3
in stock
|
Buy Now | |
RS Americas
from US$3.10
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Modular Jack Latch Orientation | Standard - Latch Down |
Keyed | No |
Connector Contact Density | Standard |
Port Matrix Configuration | 1 x 1 |
Number of Positions | 6 |
Status Indicator | None |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Contact Mating Area Plating Material Thickness | 50µin |
Connector Product Type | Connector Assembly |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | .2A, 1.5A |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
コネクタの高さ | 12.7mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Connector Height | 12.7mm, .5in |
Mating Entry Location | Side |
Centerline (Pitch) | 1.02mm, .04in |
Housing Color | Black |
Housing Material | High Temperature Nylon |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Connector Mounting Type | Panel, Board Mount |
Panel Mount Feature Type | Panel Stops |
Panel Mount Feature | With |
Circuit Application | Signal |
Shielded | No |
Packaging Method | Package, Box & Tray |
実装方法 | Package, Box & Tray |
Packaging Quantity | 152 |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Jack & Plug Interface Type | RJ25 |
Grounding Options | None |
Modular Connector Style | Jack |
Connectors & Connector Components Type | Connector |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Modular Conn/Ethernet Conn 6/6 SMT LO PRO R/A | Rapid Electronics |
RJ25 CONNECTOR, JACK, 6P6C, 1PORT, CAT3 | Farnell |
MJ,LPF,R/A,6P/6C,SMT,PNL STOP Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Connector Profile: Low Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard Single Port 1 x 1 Low RJ Type Jacks & Plugs | Rj25 Connector | Part Number: 5555077-1 | Internal Number: 5555077-1 | TE Connectivity | TE Store |
PCB Mounted Jacks - Single Port Multi-po | Avnet America |
6 Position Single Port Right Angle Surface Mount RJ25 Modular Jack | Future Electronics |
TE Connectivity - AMP Modular Connector with Panel Stops | Distrelec |
Cat3 Rj25 Modular Jack, 6 Position, 1 Port | Newark Electronics |
Cat3 6P6C Right Angle Surface Mount UTP RJ25 Modular Jack Connector | TE Connectivity 5555077-1 | RS Americas |
Conn RJ-25 F 6 POS 1.27mm Solder RA SMD 6 Terminal 1 Port Tray Cat 3 | Avnet Asia |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LAN Category | Cat3 |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | RJ25 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination Type | Surface Mount |
Gender | Jack |
No. of Contacts | 6Contacts |
No. of Ports | 1Ports |
No. of Positions | 6Ways |
Where can I find additional details, specifications and documents for a 5555077-1?
Additional datasheets, footprints and schematics for 5555077-1 are listed on our Part Details page. You can also find images and similar parts to 5555077-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5555077-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5555077-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5555077-1 fall under?
The 5555077-1 is listed under Connectors > Modular Jacks & Plugs > RJ25 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5555077-1 when available in the RJ25 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5555077-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5555077-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5555077-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and Avnet America have stock available or on a lead time for 5555077-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5555077-1 often in real-time on the comparison pages.
What if I can't find stock of 5555077-1?
You can fill out our help required form which you can use to request a quote for 5555077-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.