5554858-1

Connectors

> D-Shaped Connectors

> D-Sub Accessories

> D-Sub Locking & Mounting

distributor space
Organise Price Comparison Results by
Distributor Statistics for 5554858-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 5554858-1
Details for TE Store
5554858-1
HDW KIT,V/MTG PREASSY SHLD Accessory Type:Metric Screwlock
Buy Directly from TE Store (657 in Stock)
$10.8500 per unit
Series Information for 5554858-1 - TE Connectivity
  • Status: Active
  • Product Code: 1745
  • Global Product Line: 341
  • GPL Description: Data and Devices

Description

HDW KIT,V/MTG PREASSY SHLD

Specifications

Material:
Carbon Steel
PCB Thickness (Recommended):
.062in, 1.57mm
Metric Standoff Screw Plating Material:
Black Oxide
Screw Length:
6.6mm, .26in
Screw & Hole Thread Size:
M3.5 x 0.6-6H, 6-32 UNC 2A
Metric Standoff Screw Material:
Steel
Pan Head Screw Material:
Steel
Mounting Angle:
Vertical
For Use With:
Shielded Vertical Mount PCB Connectors
Packaging Method:
Bag
Packaging Quantity:
1
Accessory Type:
Hardware Kits, Metric Screwlock
Product Type:
Accessory

Compatibility

  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
Connector Accessories Metric Screw Lock Carbon Steel
Avnet Europe
Connector Accessories Metric Screw Lock Carbon Steel
TE Store
HDW KIT,V/MTG PREASSY SHLD Accessory Type:Metric Screwlock;Hardware Kits;Screw Length:.26 in;Screw Length:6.6 mm Metric Screwlock .26" 6.6 mm | D-Sub Locking & Mounting | TE Connectivity