Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.46
|
9,554
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
9,554
in stock
|
Buy Now | |
Rapid Electronics
from US$0.49
|
9,554
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
9,554
in stock
|
Buy Now | |
TE Store
from US$0.66
|
4,998
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
RS Americas
from US$0.46
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Thread Length | 2.79mm, .11in |
---|---|
Screw & Hole Thread Size | 4-40 UNC 2A |
Screw Length | 8.46mm, .333in |
For Use With | Shielded Cable Connectors |
Packaging Quantity | 500 |
Packaging Method | Bag |
Product Type | Accessory |
Accessory Type | Captive Pan Head Screw |
D-Sub Tools&hardware Scrw Pan Hd Cptv Shld Champ |Amp Te Connectivity 5554726-1 | Newark Electronics |
D-Sub Tools&Hardware SCRW PAN HD CPTV SHLD CHAMP | Rapid Electronics |
TE Connectivity - AMP SCREWPAN HD CPTVSHLD CHAMP | Distrelec |
SCREW,PAN HD, CPTV,SHLD CHAMP Connector Hardware Accessory Type: Captive Pan Head Screw Hardware Accessory Function: Mounting Latching, Locking & Retention Captive Pan Head Screw Mounting | Connector Hardware | Part Number: 5554726-1 | Internal Number: 5554726-1 | TE Connectivity | TE Store |
AMP5554726-1 | Avnet America |
SCREW, PAN HD, CPTV, SHLD CHAMP, D-Sub Locking and Mounting | TE Connectivity 5554726-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5554726-1?
Additional datasheets, footprints and schematics for 5554726-1 are listed on our Part Details page. You can also find images and similar parts to 5554726-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5554726-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5554726-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5554726-1 fall under?
The 5554726-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5554726-1 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5554726-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5554726-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5554726-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 5554726-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5554726-1 often in real-time on the comparison pages.
What if I can't find stock of 5554726-1?
You can fill out our help required form which you can use to request a quote for 5554726-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.