Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-5554517-1,
CF8927-000 |
Prices starting from US$2.01
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now | |
Rapid Electronics
from US$3.59
|
1,114
in stock
|
Buy Now | |
Chip One Stop
from US$3.18
|
1,114
in stock
|
Buy Now | |
Farnell
from US$3.72
|
900
in stock
|
Buy Now | |
Avnet America
from US$2.01
|
-
|
Buy Now | |
RS Americas
from US$2.62
|
-
|
Buy Now | |
element14
from US$2.03
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Modular Jack Latch Orientation | Standard - Latch Down |
Status Indicator | None |
Number of Loaded Positions | 8 |
Connector Contact Density | Standard |
Number of Positions | 8 |
Port Matrix Configuration | 1 x 1 |
Keyed | Yes |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1.5A, .2A |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
Connector Product Type | Connector Assembly |
PCB Tail Length | 3.8mm, .15in |
コネクタの高さ | 16.2mm |
Connector Height | .638in, 16.2mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Housing Material | PBT Polyester |
Centerline (Pitch) | .04in, 1.02mm |
Housing Color | Black |
Mating Entry Location | Side |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | With |
Connector Mounting Type | Panel, Board Mount |
Circuit Application | Signal |
Shielded | No |
実装方法 | Package, Box & Tray |
Packaging Method | Package, Box & Tray |
Packaging Quantity | 152 |
Connectors & Connector Components Type | Connector |
Grounding Options | None |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Jack & Plug Interface Type | RJ45 |
Modular Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Modular Conn/Ethernet Conn 8 PCB RIGHT ANGLE | Rapid Electronics |
MODULAR CONN, R/A RJ45 JACK, 8P8C, CAT3 | Farnell |
Conn RJ-45 F 8 POS 2.54mm Solder RA Thru-Hole 8 Terminal 1 Port Tray Cat 3 | Avnet America |
MJ, R/A,8P/8C, KEYED, TRAY PACK, RJ45 Connectors | TE Connectivity 5554517-1 | RS Americas |
Modular Conn/Ethernet Conn 8 Pcb Right Angle Rohs Compliant: Yes |Amp Te Connectivity 5554517-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 5554517-1?
Additional datasheets, footprints and schematics for 5554517-1 are listed on our Part Details page. You can also find images and similar parts to 5554517-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5554517-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5554517-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5554517-1 fall under?
The 5554517-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5554517-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5554517-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5554517-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5554517-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Avnet America and RS Americas have stock available or on a lead time for 5554517-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5554517-1 often in real-time on the comparison pages.
What if I can't find stock of 5554517-1?
You can fill out our help required form which you can use to request a quote for 5554517-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.