Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.80
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$12.59
|
13,365
in stock
|
Buy Now | |
Newark Electronics
from US$17.91
|
13,365
in stock
|
Buy Now | |
Rapid Electronics
from US$13.05
|
13,365
in stock
|
Buy Now | |
Chip One Stop
from US$10.80
|
13,365
in stock
|
Buy Now | |
Farnell
from US$26.41
|
10,695
in stock
|
Buy Now | |
Avnet America
from US$12.78
|
338
in stock
|
Buy Now | |
Future Electronics
from US$14.08
|
-
|
Buy Now | |
RS Americas
from US$21.06
|
-
|
Buy Now | |
TE Store
from US$27.91
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Color | Black |
---|---|
Shield Plating Material | Nickel |
Shield Material | Die Cast Metal |
Number of Positions | 24 |
Preloaded | Yes |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Mating Area Plating Material | Gold or Gold Flash over Palladium Nickel, Gold |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | 30µin |
Centerline (Pitch) | 2.16mm, .085in |
Housing Color | Black |
Housing Material | Polyester |
Screw Size | 11841 |
Panel Mount Feature | With |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Mating Connector Lock Type | Screwlocks |
PCB Mount Retention Type | Mounting Hole |
Panel Attachment Style | Rear Mount |
PCB Mounting Style | Through Hole |
Mating Connector Lock | With |
Mounting Hole Diameter | .17in |
Circuit Application | Signal |
Packaging Quantity | 90 |
Packaging Method | Tray |
Product Type | Connector |
Profile | Standard |
Grounded | No |
Orientation | Standard |
Shielded | Yes |
Boss on Shield | With |
Sealable | No |
Connector Style | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | .085 |
Connector System | Cable-to-Board |
Termination Post Length | 5.46mm, .215in |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
I/O Connectors Rcpt Assy 24 Pos V/M Scr Lk |Amp Te Connectivity 5554501-2 | Newark Electronics |
I/O Connectors RCPT ASSY 24 POS V/M SCR LK | Rapid Electronics |
TE Connectivity RCPT ASSY 24 POS V/M SCR LK Telecom and Datacom Connector 24 Contact(s) Female Straight Solder Terminal 11841 Receptacle | Distrelec |
CONNECTOR, I/O, RCPT, 24POS, TH | Farnell |
Conn IEEE 488 RCP 24 POS 2.16mm Solder ST Thru-Hole 24 Terminal 1 Port | Avnet America |
RCPT ASSY,24 POS, V/M, SCR LK, PCB D-Sub Connectors | TE Connectivity 5554501-2 | RS Americas |
Special Order: RCPT ASSY,24 POS,V/M,SCR LK Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 24 Centerline (Pitch): 2.16 mm Centerline (Pitch): .085 in Receptacle Cable-to-Board 24 2.16 mm | D-Sub Shielded Receptacle Assembly: Vertical & 2.16Mm | Part Number: 5554501-2 | Internal Number: 5554501-2 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | CHAMP-LOK Series |
RoHS: | Unknown |
No. of Contacts | 24Contacts |
---|---|
Gender | Receptacle |
Connector Type | I/O |
Contact Termination Type | Through Hole |
Product Range | CHAMP-LOK Series |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5554501-2?
Additional datasheets, footprints and schematics for 5554501-2 are listed on our Part Details page. You can also find images and similar parts to 5554501-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5554501-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5554501-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5554501-2 fall under?
The 5554501-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5554501-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5554501-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5554501-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5554501-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5554501-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5554501-2 often in real-time on the comparison pages.
What if I can't find stock of 5554501-2?
You can fill out our help required form which you can use to request a quote for 5554501-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.