Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.69
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.10
|
582
in stock
|
Buy Now | |
Rapid Electronics
from US$4.95
|
582
in stock
|
Buy Now | |
Chip One Stop
from US$5.37
|
582
in stock
|
Buy Now | |
Farnell
from US$9.85
|
470
in stock
|
Buy Now | |
Heilind Electronics
from US$5.93
|
345
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.93
|
115
in stock
|
Buy Now | |
Newark Electronics
from US$5.41
|
-
|
Buy Now | |
Avnet America
from US$4.69
|
-
|
Buy Now | |
RS Americas
from US$7.72
|
-
|
Buy Now | |
TE Store
from US$7.86
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Panel Mount Feature | With |
---|---|
Panel Attachment Style | Rear Mount |
Mounting Angle | Right Angle |
Screw & Hole Thread Size | 4-40 UNC 2A |
Screw Length | 16.51mm, .65in |
For Use With | Shielded Right Angle PCB Connectors, Preassembled Shield, Shielded CHAMP Latch Connectors |
Packaging Quantity | 1 |
Packaging Method | Bag |
Accessory Type | Screwlock, Hardware Kits |
Product Type | Accessory |
I/O Connectors KIT HDW EMI PRE-ASSEMBLED | Rapid Electronics |
TE Connectivity Connector Accessories Screw Lock Kit Straight Bag | Distrelec |
SCREW LOCK, CHAMP LATCH | Farnell |
HDW KIT EMI PRE-ASSEMBLED | Heilind Electronics |
Screw Lock Kit, #4-40, Champ Latch Conn | Newark Electronics |
Connector Accessories Screw Lock Kit | Avnet America |
HDW KIT, EMI, PRE-ASSEMBLED, D-Sub Locking and Mounting | TE Connectivity 5554272-1 | RS Americas |
Special Order: HDW KIT, EMI, PRE-ASSEMBLED Connector Hardware Accessory Type: Hardware Kits Hardware Accessory Function: Mounting Latching, Locking & Retention Hardware Kits Mounting | Connector Hardware | Part Number: 5554272-1 | Internal Number: 5554272-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5554272-1?
Additional datasheets, footprints and schematics for 5554272-1 are listed on our Part Details page. You can also find images and similar parts to 5554272-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5554272-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5554272-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5554272-1 fall under?
The 5554272-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5554272-1 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5554272-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5554272-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5554272-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Heilind Electronics have stock available or on a lead time for 5554272-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5554272-1 often in real-time on the comparison pages.
What if I can't find stock of 5554272-1?
You can fill out our help required form which you can use to request a quote for 5554272-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.