Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.43
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$10.51
|
697
in stock
|
Buy Now | |
Newark Electronics
from US$13.24
|
697
in stock
|
Buy Now | |
Rapid Electronics
from US$11.17
|
697
in stock
|
Buy Now | |
Chip One Stop
from US$11.50
|
697
in stock
|
Buy Now | |
Farnell
from US$22.64
|
560
in stock
|
Buy Now | |
Avnet America
from US$10.43
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Plating Material | Thermoplastic |
---|---|
Shield Material | Die Cast Metal |
Shield Plating Material | Nickel |
Color | Black |
Bracket Material | Thermoplastic |
Number of Rows | 2 |
Number of Positions | 24 |
Preloaded | Yes |
PCB Mount Orientation | Right Angle |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Panel Thickness | .062in, 1.57mm |
Centerline (Pitch) | .085in, 2.16mm |
Housing Material | Thermoplastic |
Housing Color | Black |
Panel Mount Feature | With |
Mating Connector Lock | With |
Screw Size | 14702 |
Mounting Hole Diameter | .126in |
PCB Mount Retention Type | Mounting Hole |
Connector Mounting Type | Board Mount |
Mating Connector Lock Type | Screwlocks |
PCB Mount Retention | With |
Panel Attachment Style | Rear Mount |
PCB Mounting Style | Through Hole |
Circuit Application | Signal |
Comb Material | Thermoplastic |
Packaging Quantity | 60 |
Packaging Method | Tray |
Grounded | Yes |
Shielded | Yes |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Profile | Standard |
Row-to-Row Spacing | .085 |
Sealable | No |
Connector Style | Receptacle |
Grounding Indents | With |
Orientation | Reverse |
Termination Post Length | .157in |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
I/O Connectors Assy Emi Rcpt 24 Posn Scr Lk |Amp Te Connectivity 5553811-4 | Newark Electronics |
I/O Connectors ASSY EMI RCPT 24 POSN SCR LK | Rapid Electronics |
TE Connectivity ASSY EMI RCPT 24 POSN SCR LK Telecom and Datacom Connector Right Angle Solder Terminal 14702 Receptacle | Distrelec |
CONNECTOR, I/O, RCPT, 24POS, TH | Farnell |
Conn SCSI RCP 24 POS 2.15mm Solder RA Thru-Hole 24 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | CHAMP Series |
RoHS: | Unknown |
No. of Contacts | 24Contacts |
---|---|
Gender | Receptacle |
Connector Type | I/O |
Contact Termination Type | Through Hole |
Product Range | CHAMP Series |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5553811-4?
Additional datasheets, footprints and schematics for 5553811-4 are listed on our Part Details page. You can also find images and similar parts to 5553811-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5553811-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5553811-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5553811-4 fall under?
The 5553811-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5553811-4 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5553811-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5553811-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5553811-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5553811-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5553811-4 often in real-time on the comparison pages.
What if I can't find stock of 5553811-4?
You can fill out our help required form which you can use to request a quote for 5553811-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.