Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.60
Plating Material | Thermoplastic |
---|---|
Shield Material | Die Cast Metal |
Bracket Material | Thermoplastic |
Shield Plating Material | Nickel |
Color | Black |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Preloaded | Yes |
Number of Positions | 24 |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin |
Contact Base Material | Copper Alloy |
Panel Thickness | 1.57mm, .062in |
Housing Material | Thermoplastic |
Centerline (Pitch) | .085in, 2.16mm |
Housing Color | Black |
Mounting Hole Diameter | .125in |
PCB Mounting Style | Through Hole |
Connector Mounting Type | Board Mount |
Panel Mount Feature | With |
Panel Attachment Style | Rear Mount |
Mating Connector Lock | With |
Mating Connector Lock Type | Screwlocks |
PCB Mount Retention | With |
Screw Size | 11841 |
PCB Mount Retention Type | Mounting Hole |
Circuit Application | Signal |
Comb Material | Thermoplastic |
Packaging Quantity | 60 |
Packaging Method | Tray |
Product Type | Connector |
Profile | Standard |
Grounded | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector Style | Receptacle |
Orientation | Reverse |
Shielded | Yes |
Row-to-Row Spacing | .085 |
Connector System | Cable-to-Board |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
ASSY, EMI RCPT,24 POSN, SCR LK Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 24 Centerline (Pitch): 2.16 mm Centerline (Pitch): .085 in Receptacle Cable-to-Board 24 2.16 mm | D-Sub Shielded Receptacle Assembly: Right Angle & 2.16Mm | Part Number: 5553811-2 | Internal Number: 5553811-2 | TE Connectivity | TE Store |
Assy, Emi Rcpt,24 Posn, Scr Lk |Amp Te Connectivity 5553811-2 | Newark Electronics |
CHAMP Series 24 Position Right Angle Standard PCB Mount Receptacle | Future Electronics |
Conn IEEE 488 RCP 24 POS 2.16mm Solder RA Thru-Hole 24 Terminal 1 Port | Avnet America |
ASSY, EMI RCPT,24 POSN, SCR LK, PCB D-Sub Connectors | TE Connectivity 5553811-2 | RS Americas |
Where can I find additional details, specifications and documents for a 5553811-2?
Additional datasheets, footprints and schematics for 5553811-2 are listed on our Part Details page. You can also find images and similar parts to 5553811-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5553811-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5553811-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5553811-2 fall under?
The 5553811-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5553811-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5553811-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5553811-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5553811-2 have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 5553811-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5553811-2 often in real-time on the comparison pages.
What if I can't find stock of 5553811-2?
You can fill out our help required form which you can use to request a quote for 5553811-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.