555376-1 Connectors by CommScope

ADAPTOR 8POS RJ45 JACK/8POS RJ45 JACK

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

In Line Connector A RJ45
Convert From Gender Jack
Convert From Positions 8Positions
In Line Connector B RJ45
Convert To Gender Jack
Convert To Positions 8Positions
Product Range -


555376-1 Modular Connectors by TE Connectivity

IN LINE COUPLER, RJ45 JACK-RJ45 JACK

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

In Line Connector A RJ45
Convert From Gender Jack
Convert From Positions 8Positions
In Line Connector B RJ45
Convert To Gender Receptacle
Convert To Positions 8Positions
RoHS Compliant Yes

Alternative Descriptions

In Line Coupler, Rj45 Jack-Rj45 Jack | Newark Electronics
CONN MOD COUPLER F/F 8 POS/8 POS ST PNL MNT CAT 3 | Avnet America
JACK ASSY,8 POS,IN-LINE,KEYED | Power and Signal Group

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 555376-1?

Additional datasheets, footprints and schematics for 555376-1 are listed on our Part Details page. You can also find images and similar parts to 555376-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 555376-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 555376-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 555376-1 fall under?

The 555376-1 is listed under Cable Leads & Connectors > Connectors > Modular Connectors.

Can I view similar or alternative parts?

You can view similar parts to 555376-1 when available in the Modular Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 555376-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 555376-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 555376-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 555376-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 555376-1 often in real-time on the comparison pages.

What if I can't find stock of 555376-1?

You can fill out our help required form which you can use to request a quote for 555376-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay