Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.82
|
No stock
|
Buy Now | |
TE Store
from US$10.43
|
889
in stock
|
Buy Now | |
Newark Electronics
from US$7.65
|
65
in stock
|
Buy Now | |
Avnet America
from US$7.65
|
65
in stock
|
Buy Now | |
Heilind Electronics
from US$9.68
|
18
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.68
|
6
in stock
|
Buy Now | |
Future Electronics
from US$7.65
|
-
|
Buy Now | |
RS Americas
from US$9.85
|
-
|
Buy Now | |
element14
from US$9.73
|
-
|
Buy Now |
Material | Carbon Steel |
---|---|
Panel Thickness | .062 – .125in, 1.57 – 3.18mm |
Panel Mount Feature | With |
Screw & Hole Thread Size | 4-40 UNC 2A |
Screw Length | .75in, 19.05mm |
Panel Attachment Style | Front Mount |
For Use With | IEEE-488 Metric, Shielded CHAMP Latch Connectors, Shielded Panel Mount Connectors, CHAMP Latch Low Profile Connectors |
Packaging Quantity | 1 |
Packaging Method | Bag |
Accessory Type | Hardware Kits, Metric Screwlock |
Product Type | Accessory |
KIT,HDW,EMI,050/085,STD/METRIC Connector Hardware Accessory Type: Hardware Kits Primary Product Material: Carbon Steel Hardware Accessory Function: Mounting Latching, Locking & Retention Hardware Kits Carbon Steel Mounting | Connector Hardware | Part Number: 5553636-2 | Internal Number: 5553636-2 | TE Connectivity | TE Store |
Screw Lock Kit, #4-40, Champ Latch Conn | Newark Electronics |
Connector Accessories Screw Lock Kit | Avnet America |
KITHDWEMI050/085STD/METRIC | Heilind Electronics |
CHAMP Latch Screwlock kit M3.5/4-40 UNC | RS |
HARDWARE KIT, METRIC SCREW LOCKS, 24 POSITION, IEEE-488 | TE Connectivity 5553636-2 | RS Americas |
SCREW LOCK, METRIC | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Screw Lock Hardware Kit |
---|---|
For Use With | CHAMP Latch Low Profile Connectors Shielded CHAMP Latch Connectors Shielded Panel Mount Connectors |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 |
Screw Head Height | 6.502mm |
Screw Length | 19.05mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 5553636-2?
Additional datasheets, footprints and schematics for 5553636-2 are listed on our Part Details page. You can also find images and similar parts to 5553636-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5553636-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5553636-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5553636-2 fall under?
The 5553636-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5553636-2 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5553636-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5553636-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5553636-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 5553636-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5553636-2 often in real-time on the comparison pages.
What if I can't find stock of 5553636-2?
You can fill out our help required form which you can use to request a quote for 5553636-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.