Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.24
Color | Black |
---|---|
Plating Material | Thermoplastic |
Bracket Material | Thermoplastic |
PCB Mount Orientation | Right Angle |
Preloaded | Yes |
Number of Positions | 24 |
Number of Rows | 2 |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 3.5A |
Panel Thickness | .125in, 3.18mm |
Housing Material | Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | .085in, 2.16mm |
UL Flammability Rating | UL 94V-0 |
PCB Mounting Style | Through Hole |
PCB Mount Retention Type | Mounting Hole |
PCB Mount Retention | With |
Mounting Hole Diameter | .125in |
Panel Mount Feature | With |
Connector Mounting Type | Board Mount |
Panel Attachment Style | Rear Mount |
Mating Connector Lock Type | Screwlocks |
Mating Connector Lock | With |
Circuit Application | Signal |
Comment | EMI |
Packaging Quantity | 60 |
Packaging Method | Tray |
Product Type | Connector |
Profile | Standard |
Grounded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Shielded | No |
Connector Style | Receptacle |
Orientation | Reverse |
Row-to-Row Spacing | .085 |
Connector System | Cable-to-Board |
Termination Post Length | .187in |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Assy, Emi Rcpt, 24 Posn, Rtang |Amp Te Connectivity 5553121-2 | Newark Electronics |
Conn IEEE 488 RCP 24 POS 2.16mm Solder RA Thru-Hole 24 Terminal 1 Port | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1805 | TE Connectivity 5553121-2 | RS Americas |
Special Order: ASSY, EMI RCPT, 24 POSN, RTANG Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 24 Centerline (Pitch): 2.16 mm Centerline (Pitch): .085 in Receptacle Cable-to-Board 24 2.16 mm | D-Sub Shielded Receptacle Assembly: Right Angle & 2.16Mm | Part Number: 5553121-2 | Internal Number: 5553121-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5553121-2?
Additional datasheets, footprints and schematics for 5553121-2 are listed on our Part Details page. You can also find images and similar parts to 5553121-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5553121-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5553121-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5553121-2 fall under?
The 5553121-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5553121-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5553121-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5553121-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5553121-2 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 5553121-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5553121-2 often in real-time on the comparison pages.
What if I can't find stock of 5553121-2?
You can fill out our help required form which you can use to request a quote for 5553121-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.