Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
PER-5552744-2,
CA7585-000 |
Prices starting from US$7.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.73
|
No stock
|
Buy Now | |
Newark Electronics
from US$10.76
|
300
in stock
|
Buy Now | |
Rapid Electronics
from US$8.73
|
300
in stock
|
Buy Now | |
Chip One Stop
from US$8.47
|
300
in stock
|
Buy Now | |
Distrelec
from US$8.47
|
300
in stock
|
Buy Now | |
Avnet America
from US$8.13
|
-
|
Buy Now | |
TE Store
from US$16.78
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Plating Material | Thermoplastic |
Bracket Material | Thermoplastic |
PCB Mount Orientation | Right Angle |
Preloaded | Yes |
Number of Rows | 2 |
Number of Positions | 64 |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1A |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin |
Panel Thickness | .062in, 1.57mm |
PCB Tail Length | .187in, 4.75mm |
Housing Material | Thermoplastic |
Centerline (Pitch) | .085in, 2.16mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock | With |
Panel Mount Feature | With |
Connector Mounting Type | Board Mount |
Mating Connector Lock Type | 4-40 Tapped Holes |
Mounting Hole Diameter | 3.2mm |
PCB Mounting Style | Through Hole |
PCB Mount Retention Type | Self-Tapping |
Panel Attachment Style | Rear Mount |
PCB Mount Retention | With |
Circuit Application | Signal |
Comb Material | Thermoplastic |
Packaging Quantity | 30 |
Packaging Method | Tray |
Connector Style | Receptacle |
Grounded | No |
Connector System | Cable-to-Board |
Sealable | No |
Shielded | No |
Profile | Standard |
Row-to-Row Spacing | .085 |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Orientation | Reverse |
Termination Post Length | .187mm |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub Standard Conn Assy Rcpt 64 Posn Rtang Pcb |Amp Te Connectivity 5552744-2 | Newark Electronics |
D-Sub Standard Conn ASSY RCPT 64 POSN RTANG PCB | Rapid Electronics |
TE Connectivity ASSY RCPT 64 POSN RTANG PCB Headers & Wire Housings ASSY RCPT 64 POSN RTANG PCB | Distrelec |
Conn SCSI RCP 64 POS 2.16mm Solder RA Thru-Hole 64 Terminal 1 Port | Avnet America |
Special Order: ASSY,RCPT,64 POSN,RTANG,PCB Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 64 Centerline (Pitch): 2.16 mm Centerline (Pitch): .085 in Receptacle Cable-to-Board 64 2.16 mm | D-Sub Receptacle Assembly: Right Angle & 2.16Mm | Part Number: 5552744-2 | Internal Number: 5552744-2 | Alias Number: CA7585-000 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5552744-2?
Additional datasheets, footprints and schematics for 5552744-2 are listed on our Part Details page. You can also find images and similar parts to 5552744-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5552744-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5552744-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5552744-2 fall under?
The 5552744-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5552744-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5552744-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5552744-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5552744-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 5552744-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5552744-2 often in real-time on the comparison pages.
What if I can't find stock of 5552744-2?
You can fill out our help required form which you can use to request a quote for 5552744-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.