Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.58
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.85
|
1,408
in stock
|
Buy Now | |
Newark Electronics
from US$7.64
|
1,408
in stock
|
Buy Now | |
Rapid Electronics
from US$6.01
|
1,408
in stock
|
Buy Now | |
Chip One Stop
from US$6.22
|
1,408
in stock
|
Buy Now | |
Farnell
from US$12.18
|
1,130
in stock
|
Buy Now | |
Avnet America
from US$5.58
|
-
|
Buy Now | |
RS Americas
from US$9.19
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Bracket Material | Thermoplastic |
---|---|
Plating Material | Thermoplastic |
Color | Black |
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Preloaded | Yes |
Number of Positions | 36 |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 3.5A |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Mating Area Plating Thickness | 30µin |
Panel Thickness | .062in, 1.57mm |
Housing Material | Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | 2.16mm, .085in |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Connector Lock Type | Screwlocks |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Panel Mount Feature | With |
PCB Mount Retention Type | Self-Tapping |
Panel Attachment Style | Rear Mount |
Mating Connector Lock | With |
Circuit Application | Signal |
Comb Material | Thermoplastic |
Packaging Quantity | 50 |
Packaging Method | Tray |
Sealable | No |
Product Type | Connector |
Profile | Standard |
Row-to-Row Spacing | .085 |
Grounded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Connector System | Cable-to-Board |
Connector Style | Receptacle |
Orientation | Standard |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
I/O Conn Recpt 36P Standard R.a. Mnt Selftapping |Amp Te Connectivity 5552742-1 | Newark Electronics |
I/O Conn RECPT 36P STANDARD R.A. mnt selftapping | Rapid Electronics |
TE Connectivity ASSY RCPT 36 POSN RTANG PCB I/O Connectors RECPT 36P STANDARD R.A. mnt selftapping | Distrelec |
Conn IEEE 488 RCP 36 POS 2.16mm Solder RA Thru-Hole 36 Terminal 1 Port | Avnet America |
ASSY, RCPT,36 POSN, RTANG, PCB, PCB D-Sub Connectors | TE Connectivity 5552742-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | CHAMP Series |
RoHS: | Unknown |
No. of Contacts | 36Contacts |
---|---|
Gender | Receptacle |
Connector Type | Wire to Board |
Contact Termination Type | Through Hole |
Product Range | CHAMP Series |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5552742-1?
Additional datasheets, footprints and schematics for 5552742-1 are listed on our Part Details page. You can also find images and similar parts to 5552742-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5552742-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5552742-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5552742-1 fall under?
The 5552742-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5552742-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5552742-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5552742-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5552742-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5552742-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5552742-1 often in real-time on the comparison pages.
What if I can't find stock of 5552742-1?
You can fill out our help required form which you can use to request a quote for 5552742-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.