Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.57
Distributor | Stock | ||
---|---|---|---|
Newark
from US$8.57
|
No stock
|
Buy Now | |
TE Store
from US$10.65
|
708
in stock
|
Buy Now | |
Chip One Stop
from US$13.70
|
80
in stock
|
Buy Now | |
Future Electronics
from US$9.41
|
-
|
Buy Now | |
Avnet America
from US$7.81
|
-
|
Buy Now | |
RS Americas
from US$10.99
|
-
|
Buy Now | |
Avnet Asia
from US$6.57
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Bracket Material | Thermoplastic |
---|---|
Color | Black |
Plating Material | Thermoplastic |
Number of Positions | 50 |
Preloaded | Yes |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 3.5A |
PCB Contact Termination Area Plating Material | Tin |
Panel Thickness | .062in, 1.57mm |
Centerline (Pitch) | .085in, 2.16mm |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
PCB Mounting Style | Through Hole |
Mounting Hole Diameter | 3.15mm |
Panel Mount Feature | With |
Mating Connector Lock Type | Screwlocks |
Panel Attachment Style | Rear Mount |
PCB Mount Retention Type | Self-Tapping |
Mating Connector Lock | With |
Circuit Application | Signal |
Comment | For filtered connector, order P/N 93532-2. |
Comb Material | Thermoplastic |
Packaging Quantity | 40 |
Packaging Method | Tray |
Connector System | Cable-to-Board |
Product Type | Connector |
Profile | Standard |
Grounded | No |
Orientation | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Shielded | No |
Row-to-Row Spacing | .085 |
Connector Style | Plug |
Termination Post Length | .187mm |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
ASSY,PLUG,50 POSN, RTANG, PCB Connector & Housing Type: Plug Connector System: Cable-to-Board Number of Positions: 50 Centerline (Pitch): 2.16 mm Centerline (Pitch): .085 in Plug Cable-to-Board 50 2.16 mm | PCB D-Sub Connector | Part Number: 5552726-1 | Internal Number: 5552726-1 | TE Connectivity | TE Store |
Assy,plug,50 Posn, Rtang, Pcb |Amp Te Connectivity 5552726-1 | Newark Electronics |
50 Position 2.16 mm Dual Row Right Angle Panel Mount Plug Connector | Future Electronics |
Conn IEEE 488 PL 50 POS 2.16mm Solder RA Thru-Hole 50 Terminal 1 Port | Avnet America |
CONNECTOR, PLUG, 50 POSITION, RIGHT ANGLE, SELF-TAPPING | TE Connectivity 5552726-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5552726-1?
Additional datasheets, footprints and schematics for 5552726-1 are listed on our Part Details page. You can also find images and similar parts to 5552726-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5552726-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5552726-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5552726-1 fall under?
The 5552726-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5552726-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5552726-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5552726-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5552726-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for 5552726-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5552726-1 often in real-time on the comparison pages.
What if I can't find stock of 5552726-1?
You can fill out our help required form which you can use to request a quote for 5552726-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.