Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Thermoplastic |
---|---|
Color | Black |
Bracket Material | Thermoplastic |
Number of Positions | 50 |
Preloaded | Yes |
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Panel Thickness | 1.57mm, .062in |
Centerline (Pitch) | 2.16mm, .085in |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Mounting Hole |
Connector Mounting Type | Board Mount |
Mating Connector Lock | With |
PCB Mount Retention | With |
Mounting Hole Diameter | 3.15mm |
Panel Attachment Style | Rear Mount |
PCB Mounting Style | Through Hole |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
Panel Mount Feature | With |
Circuit Application | Signal |
Comb Material | Thermoplastic |
Packaging Method | Tray |
Packaging Quantity | 40 |
Shielded | No |
Profile | Standard |
Sealable | No |
Grounded | No |
Orientation | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | .085 |
Connector System | Cable-to-Board |
Product Type | Connector |
Connector Style | Receptacle |
Termination Post Length | .187mm |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Assy, Rcpt, 50 Posn, Rtang, Pcb |Te Connectivity 5552725-7 | Newark Electronics |
ASSY, RCPT, 50 POSN, RTANG, PC | Avnet America |
Special Order: ASSY, RCPT, 50 POSN, RTANG, PCB Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 50 Centerline (Pitch): 2.16 mm Centerline (Pitch): .085 in Receptacle Cable-to-Board 50 2.16 mm | D-Sub Receptacle Assembly: Right Angle & 2.16Mm | Part Number: 5552725-7 | Internal Number: 5552725-7 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5552725-7?
Additional datasheets, footprints and schematics for 5552725-7 are listed on our Part Details page. You can also find images and similar parts to 5552725-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5552725-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5552725-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5552725-7 fall under?
The 5552725-7 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5552725-7 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5552725-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5552725-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5552725-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 5552725-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5552725-7 often in real-time on the comparison pages.
What if I can't find stock of 5552725-7?
You can fill out our help required form which you can use to request a quote for 5552725-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.