Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2T2216-000,
4-16211-7295 |
Screw & Hole Thread Size | 4-40 |
---|---|
Screw Length | 16.25mm, .64in |
Panel Mount Feature | With |
Panel Attachment Style | Front Mount, Rear Mount |
Packaging Quantity | 2, 1 |
Packaging Method | Bag, Kit |
Accessory Type | Hardware Kits, Screwlock |
Product Type | Accessory |
Screw Lock Hardware Kit, #4-40 | Newark Electronics |
Connector Accessories Screw Lock Kit | Avnet America |
HDW KIT, SCR LOCK, PNL MTG, CHAMP, D-Sub Locking and Mounting | TE Connectivity 5552568-1 | RS Americas |
TE Connectivity - AMP HDW KITSCR LOCKPNL MTGCHAMP | Distrelec |
HDW KIT,SCR LOCK,PNL MTG,CHAMP Connector Hardware Accessory Type: Hardware Kits Hardware Accessory Function: Latching, Locking & Retention Mounting Hardware Kits Latching, Locking & Retention | Connector Hardware | Part Number: 5552568-1 | Internal Number: 5552568-1 | Alias Number: 2T2216-000 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | 5552568 Series |
RoHS: | Unknown |
Product Range | 5552568 Series |
---|---|
Screw Length | 7.44mm |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5552568-1?
Additional datasheets, footprints and schematics for 5552568-1 are listed on our Part Details page. You can also find images and similar parts to 5552568-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5552568-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5552568-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5552568-1 fall under?
The 5552568-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5552568-1 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5552568-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5552568-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5552568-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Distrelec have stock available or on a lead time for 5552568-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5552568-1 often in real-time on the comparison pages.
What if I can't find stock of 5552568-1?
You can fill out our help required form which you can use to request a quote for 5552568-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.