Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.34
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.74
|
374
in stock
|
Buy Now | |
Newark Electronics
from US$7.32
|
374
in stock
|
Buy Now | |
Rapid Electronics
from US$4.88
|
374
in stock
|
Buy Now | |
Chip One Stop
from US$5.23
|
374
in stock
|
Buy Now | |
Farnell
from US$7.37
|
300
in stock
|
Buy Now | |
Avnet America
from US$4.34
|
-
|
Buy Now | |
RS Americas
from US$7.15
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Screw Length | .625in, 15.87mm |
---|---|
Screw & Hole Thread Size | 4-40 UNC |
For Use With | CHAMP Latch Low Profile Connectors |
Packaging Method | Bag |
Packaging Quantity | 1 |
Product Type | Accessory |
Accessory Type | Hardware Kits, Bail Lock |
D-Sub Tools&hardware Hdware Kit Bl Pm Bail Lock |Amp Te Connectivity 5552567-3 | Newark Electronics |
D-Sub Tools&Hardware HDWARE KIT BL PM BAIL LOCK | Rapid Electronics |
TE Connectivity - AMP HDWARE ASSY KIT BL PM LONG | Distrelec |
BAIL LOCK, CONNECTOR | Farnell |
Connector Accessories Bail Lock Bag | Avnet America |
HDWARE ASSY KIT BL PM LONG, D-Sub Locking and Mounting | TE Connectivity 5552567-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | Champ Series |
RoHS: | Unknown |
Accessory Type | Bail Lock |
---|---|
For Use With | AMP Champ Series Connectors |
Product Range | Champ Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5552567-3?
Additional datasheets, footprints and schematics for 5552567-3 are listed on our Part Details page. You can also find images and similar parts to 5552567-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5552567-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5552567-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5552567-3 fall under?
The 5552567-3 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5552567-3 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5552567-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5552567-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5552567-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5552567-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5552567-3 often in real-time on the comparison pages.
What if I can't find stock of 5552567-3?
You can fill out our help required form which you can use to request a quote for 5552567-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.