Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1412288,
11929Q-000 |
Prices starting from US$4.50
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.38
|
3,723
in stock
|
Buy Now | |
Newark Electronics
from US$6.86
|
3,723
in stock
|
Buy Now | |
Rapid Electronics
from US$5.53
|
3,723
in stock
|
Buy Now | |
Chip One Stop
from US$4.50
|
3,723
in stock
|
Buy Now | |
Farnell
from US$5.82
|
2,980
in stock
|
Buy Now | |
TE Store
from US$6.77
|
817
in stock
|
Buy Now | |
Avnet America
from US$4.89
|
-
|
Buy Now | |
RS Americas
from US$8.07
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Screw Length | 12.7mm, .5in |
---|---|
Screw & Hole Thread Size | 4-40 UNC |
Packaging Quantity | 1 |
Packaging Method | Bag |
Product Type | Accessory |
Accessory Type | Hardware Kits, Bail Lock |
D-Sub Tools & Hardware Bail Lock Kit |Amp Te Connectivity 5552567-1 | Newark Electronics |
D-Sub Tools&Hardware BAIL LOCK KIT | Rapid Electronics |
TE Connectivity Connector Accessories Hardware Kit Ball Lock Stainless Steel/Steel Bag | Distrelec |
HDWARE ASSY KIT BL PM SHORT Connector Hardware Accessory Type: Hardware Kits Hardware Accessory Function: Latching, Locking & Retention Mounting Hardware Kits Latching, Locking & Retention | Connector Hardware | Part Number: 5552567-1 | Internal Number: 5552567-1 | Alias Number: 11929Q-000 | TE Connectivity | TE Store |
Connector Accessories Hardware Kit Ball Lock Stainless Steel/Steel Bag | Avnet America |
HDWARE ASSY KIT BL PM SHORT, D-Sub Locking and Mounting | TE Connectivity 5552567-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | CHAMP Series |
RoHS: | Unknown |
Product Range | CHAMP Series |
---|---|
Screw Length | 0.5" |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 |
Connector Shell Size | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5552567-1?
Additional datasheets, footprints and schematics for 5552567-1 are listed on our Part Details page. You can also find images and similar parts to 5552567-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5552567-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5552567-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5552567-1 fall under?
The 5552567-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5552567-1 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5552567-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5552567-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5552567-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5552567-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5552567-1 often in real-time on the comparison pages.
What if I can't find stock of 5552567-1?
You can fill out our help required form which you can use to request a quote for 5552567-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.