Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2-42936-6214,
1447911, 6531300700 |
Prices starting from US$7.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.82
|
9
in stock
|
Buy Now | |
Avnet America
from US$7.87
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$10.04
|
206
in stock
|
Buy Now | |
Chip One Stop
from US$10.00
|
206
in stock
|
Buy Now | |
Distrelec
from US$9.53
|
206
in stock
|
Buy Now | |
TE Store
from US$10.32
|
97
in stock
|
Buy Now | |
Future Electronics
from US$8.41
|
1
in stock
|
Buy Now | |
RS Americas
from US$13.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Screw Length | .75in, 19.05mm |
---|---|
Mounting Angle | Vertical |
Screw & Hole Thread Size | 4-40 UNC 2A |
For Use With | Vertical Mount PCB Connectors |
Packaging Quantity | 1, 2 |
Packaging Method | Bag, Kit |
Accessory Type | Screwlock, Hardware Kits |
Product Type | Accessory |
Connector Accessories Screw Lock Kit | Avnet America |
Hdw Kit, Scr Lock, Vert Mtg |Amp Te Connectivity 5552563-1 | Newark Electronics |
TE Connectivity - AMP HDW KIT SCR LOCK VERT MTG | Distrelec |
HDW KIT, SCR LOCK, VERT MTG Connector Hardware Accessory Type: Hardware Kits Hardware Accessory Function: Mounting Latching, Locking & Retention Hardware Kits Mounting | Connector Hardware | Part Number: 5552563-1 | Internal Number: 5552563-1 | Alias Number: 1447911 | TE Connectivity | TE Store |
CHAMP 4-40 UNC screwlock hardware kit | RS |
Cable to Board Vertical Mount Screw Lock Hardware Kit | Future Electronics |
CHAMP Series, UNC 4-40 Screw lock Kit for use with CHAMP Series Connector | TE Connectivity 5552563-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Screw Lock |
---|---|
For Use With | Vertical Mount PCB Connectors |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 |
Screw Head Height | 6.35mm |
Screw Length | 19.05mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5552563-1?
Additional datasheets, footprints and schematics for 5552563-1 are listed on our Part Details page. You can also find images and similar parts to 5552563-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5552563-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5552563-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5552563-1 fall under?
The 5552563-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5552563-1 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5552563-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5552563-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5552563-1 have stock available?
Authorised distributors including Avnet America, Newark Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 5552563-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5552563-1 often in real-time on the comparison pages.
What if I can't find stock of 5552563-1?
You can fill out our help required form which you can use to request a quote for 5552563-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.