Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.05
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.00
|
271
in stock
|
Buy Now | |
Rapid Electronics
from US$9.95
|
271
in stock
|
Buy Now | |
Chip One Stop
from US$6.08
|
271
in stock
|
Buy Now | |
Distrelec
from US$6.51
|
271
in stock
|
Buy Now | |
TE Store
from US$7.30
|
61
in stock
|
Buy Now | |
Avnet America
from US$4.93
|
-
|
Buy Now | |
RS Americas
from US$6.43
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Screw Length | 19.05mm, .75in |
---|---|
Mounting Angle | Vertical |
For Use With | Vertical Mount PCB Connectors |
Packaging Method | Bag, Kit |
Packaging Quantity | 1, 2 |
Product Type | Accessory |
Accessory Type | Bail Lock, Hardware Kits |
D-Sub Tools & Hardware Bail Lock Kit Vertical Mnt |Amp Te Connectivity 5552562-1 | Newark Electronics |
D-Sub Tools&Hardware BAIL LOCK KIT VERTICAL MNT | Rapid Electronics |
TE Connectivity - AMP D-SubLock & MountKITHDWBAIL LOCKVERT MTG | Distrelec |
KIT,HDW,BAIL LOCK,VERT MTG Connector Hardware Accessory Type: Hardware Kits Hardware Accessory Function: Latching, Locking & Retention Mounting Hardware Kits Latching, Locking & Retention | Connector Hardware | Part Number: 5552562-1 | Internal Number: 5552562-1 | TE Connectivity | TE Store |
CHAMP connector vertical bail lock kit | RS |
Connector Accessories Bail Lock Bag | Avnet America |
CHAMP Series Bail Lock Hardware Kit For Use With CHAMP Series Connector | TE Connectivity 5552562-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Bail Lock Hardware Kit |
---|---|
For Use With | CHAMP 0.085 Vertical Mount PCB Connectors |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5552562-1?
Additional datasheets, footprints and schematics for 5552562-1 are listed on our Part Details page. You can also find images and similar parts to 5552562-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5552562-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5552562-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5552562-1 fall under?
The 5552562-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5552562-1 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5552562-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5552562-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5552562-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 5552562-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5552562-1 often in real-time on the comparison pages.
What if I can't find stock of 5552562-1?
You can fill out our help required form which you can use to request a quote for 5552562-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.