Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-5552561-3,
CB3803-000 |
Prices starting from US$4.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.59
|
134
in stock
|
Buy Now | |
Rapid Electronics
from US$4.91
|
4,022
in stock
|
Buy Now | |
Newark Electronics
from US$6.34
|
4,008
in stock
|
Buy Now | |
Chip One Stop
from US$4.25
|
4,008
in stock
|
Buy Now | |
TE Store
from US$6.73
|
895
in stock
|
Buy Now | |
RS Americas
from US$5.60
|
15
in stock
|
Buy Now | |
Distrelec
from US$5.36
|
14
in stock
|
Buy Now | |
Future Electronics
from US$4.40
|
-
|
Buy Now | |
Avnet America
from US$4.50
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Screw Length | .25in, 6.35mm |
---|---|
Mounting Angle | Right Angle |
Screw & Hole Thread Size | 4-40 UNC |
For Use With | Right Angle PCB Connectors, 180° Strain Relief Cover., ACTION PIN™ Connector, CHAMP Latch Low Profile Connectors |
Packaging Quantity | 1, 2 |
Packaging Method | Bag |
Accessory Type | Bail Lock, Hardware Kits |
Product Type | Accessory |
D-Sub Tools&Hardware 085 IN. BAIL LOCK | Rapid Electronics |
D-Sub Tools & Hardware 085 In. Bail Lock |Amp Te Connectivity 5552561-3 | Newark Electronics |
HDWARE ASSY KIT Connector Hardware Accessory Type: Hardware Kits Hardware Accessory Function: Mounting Latching, Locking & Retention Hardware Kits Mounting | Connector Hardware | Part Number: 5552561-3 | Internal Number: 5552561-3 | Alias Number: AMP-0-5552561-3 | TE Connectivity | TE Store |
Hardware Kit, Bail lock CHAMP | RS |
Hardware Kit, CHAMP IC, Bail Lock | TE Connectivity 5552561-3 | RS Americas |
TE Connectivity - AMP D-SubLock & MountHDWARE ASSY KIT | Distrelec |
Connector Accessories Hardware Kit Ball Lock Stainless Steel/Carbon Steel Bag | Avnet America |
Status: | Unknown |
---|---|
Series: | CHAMP Series |
RoHS: | Unknown |
Product Range | CHAMP Series |
---|---|
Screw Length | 6.35mm |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 |
Connector Shell Size | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5552561-3?
Additional datasheets, footprints and schematics for 5552561-3 are listed on our Part Details page. You can also find images and similar parts to 5552561-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5552561-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5552561-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5552561-3 fall under?
The 5552561-3 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5552561-3 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5552561-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5552561-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5552561-3 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, TE Store and RS have stock available or on a lead time for 5552561-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5552561-3 often in real-time on the comparison pages.
What if I can't find stock of 5552561-3?
You can fill out our help required form which you can use to request a quote for 5552561-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.