5552403-1

Connectors

> D-Shaped Connectors

> D-Sub Connectors

> IDC D-Sub Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 5552403-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 5552403-1
Details for TE Store
5552403-1
KIT, RCPT, 50 POS, CHAMP-LOK Connector Style:Receptacle
Buy Directly from TE Store (311 in Stock)
$6.0400 per unit
Series Information for 5552403-1 - TE Connectivity
  • Status: Active
  • Product Code: 1210
  • Global Product Line: 341
  • GPL Description: Data and Devices

Description

KIT, RCPT, 50 POS, CHAMP-LOK

Specifications

Cover Material:
Thermoplastic
Color:
Black
Number of Positions:
50
Number of Rows:
2
Contact Mating Area Plating Material:
Gold Flash over Palladium Nickel, Gold
Contact Current Rating (Max):
.5A, 1A
Contact Mating Area Plating Thickness:
.76µm, 30µin
Contact Base Material:
Phosphor Bronze
Stranded Wire Size:
.09mm², 27AWG, .1mm², 26AWG, .14mm², 28AWG
Insulation Diameter (Max):
1.14mm, .045in
Wire Size:
27AWG, 26AWG
Cable Outside Diameter:
.35 – .425in, 8.89 – 10.8mm
Centerline (Pitch):
2.16mm, .085in
Housing Material:
Thermoplastic
Housing Color:
Black
Housing Color Dot Designation:
Yellow
Panel Mount Feature:
Without
Screw & Hole Thread Size:
4-40 UNC 2B
Mating Connector Lock Type:
Screwlocks
Mating Connector Lock:
With
Connector Mounting Type:
Cable Mount (Free-Hanging)
Circuit Application:
Signal
Packaging Method:
Bag
Packaging Quantity:
1
Connector Style:
Receptacle
Slot Type Letter Code:
E
Profile:
Standard
Wire/Cable Type:
Discrete Wire, Round Jacketed Cable
Kit Type:
Connector Kit
Product Type:
Kit
Connector & Contact Terminates To:
Wire & Cable
Connector System:
Cable-to-Cable
Protective Cover:
With
Sealable:
No
Product Category:
Connectors
Shielded:
Yes
Connector Classification:
IDC
Operating Temperature Range:
-40 – 75°C, -40 – 167°F

Compatibility

  • Compatible Parts: 229378-1, 229378-3, 229451-2, 229764-2
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
KIT, RCPT, 50 POS, CHAMP-LOK
Avnet America
Conn IEEE 488 RCP 50 POS 2.16mm IDT RA Cable Mount 50 Terminal 1 Port Individual
Avnet Europe
Conn IEEE 488 RCP 50 POS 2.16mm IDT RA Cable Mount 50 Terminal 1 Port Individual
TE Store
KIT, RCPT, 50 POS, CHAMP-LOK Connector Style:Receptacle;Stranded Wire Size:26 AWG;28 AWG;27 AWG;Stranded Wire Size:.09 mm²;.14 mm²;.1 mm²;Shielded:Yes;Connector System:Cable-to-Cable Receptacle 26 AWG .09 mm² | Idc D-Sub Connector | TE Connectivity