5552383-1

Connectors

> D-Shaped Connectors

> D-Sub Connectors

> IDC D-Sub Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 5552383-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 5552383-1
Details for TE Store
5552383-1
KIT, RCPT, 50 POSN, C SLOT Connector Style:Receptacle
Buy Directly from TE Store (176 in Stock)
$8.8100 per unit
Series Information for 5552383-1 - TE Connectivity
  • Status: Active
  • Product Code: 1210
  • Global Product Line: 341
  • GPL Description: Data and Devices

Description

KIT, RCPT, 50 POSN, C SLOT

Specifications

Cable Exit Angle:
90°
Color:
Black
Cover Material:
Thermoplastic
Number of Positions:
50
Number of Rows:
2
Contact Mating Area Plating Material:
Gold, Gold Flash over Palladium Nickel
Contact Mating Area Plating Thickness:
30µin
Contact Current Rating (Max):
.5A, 1A
Contact Base Material:
Phosphor Bronze
Stranded Wire Size:
.33mm², 22AWG
Accepts Wire Insulation Diameter Range:
.045in
Solid Wire Size:
.65mm²
Centerline (Pitch):
2.16mm, .085in
Housing Material:
Thermoplastic
Housing Color Dot Designation:
Green
Connector Mounting Type:
Cable Mount (Free-Hanging)
Panel Mount Feature:
Without
Mating Connector Lock Type:
Screwlocks
Mating Connector Lock:
With
Circuit Application:
Signal
Packaging Quantity:
1
Packaging Method:
Bag
Wire/Cable Type:
Discrete Wire, Round Jacketed Cable
Product Category:
Connectors
Slot Type Letter Code:
C
Product Type:
Kit
Sealable:
No
Connector Classification:
IDC
Connector System:
Cable-to-Cable
Protective Cover:
With
Connector Style:
Receptacle
Profile:
Standard
Shielded:
Yes
Connector & Contact Terminates To:
Wire & Cable
Kit Type:
Connector Kit
Operating Temperature Range:
-40 – 75°C, -40 – 167°F

Compatibility

  • Compatible Parts: 229378-1, 229378-3, 229451-2, 229764-2
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Newark Electronics
KIT, RCPT, 50 POSN, C SLOT
Avnet America
Conn IDC Connector RCP 50 POS IDT ST Cable Mount Loose Piece
Avnet Europe
Conn IDC Connector RCP 50 POS IDT ST Cable Mount Loose Piece
TE Store
KIT, RCPT, 50 POSN, C SLOT Connector Style:Receptacle;Solid Wire Size:.65 mm²;Stranded Wire Size:22 AWG;Stranded Wire Size:.33 mm²;Shielded:Yes Receptacle .65 mm² 22 AWG .33 mm² | Idc D-Sub Connector | TE Connectivity