5552382-1

Connectors

> D-Shaped Connectors

> D-Sub Connectors

> IDC D-Sub Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 5552382-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 5552382-1
Details for TE Store
5552382-1
KIT, PLUG, 50 POS, C SLOT Connector Style:Plug
Buy Directly from TE Store (202 in Stock)
$6.5600 per unit
Series Information for 5552382-1 - TE Connectivity
  • Status: Active
  • Product Code: 1210
  • Global Product Line: 341
  • GPL Description: Data and Devices

Description

KIT, PLUG, 50 POS, C SLOT

Specifications

Cover Material:
Thermoplastic
Color:
Black
Number of Positions:
50
Number of Rows:
2
Contact Mating Area Plating Material:
Gold Flash over Palladium Nickel, Gold
Contact Current Rating (Max):
.5A, 1A
Contact Mating Area Plating Thickness:
30µin, .76µm
Contact Base Material:
Phosphor Bronze
Stranded Wire Size:
.33mm², 22AWG
Insulation Diameter (Max):
1.14mm, .045in
Cable Outside Diameter:
.55in, 13.97mm
Solid Wire Size:
.64mm²
Centerline (Pitch):
.085in, 2.16mm
Housing Color Dot Designation:
Green
Housing Material:
Thermoplastic
Panel Mount Feature:
Without
Mating Connector Lock Type:
Screwlocks
Mating Connector Lock:
With
Screw & Hole Thread Size:
4-40
Connector Mounting Type:
Cable Mount (Free-Hanging)
Circuit Application:
Signal
Packaging Method:
Bag
Packaging Quantity:
1
Profile:
Standard
Product Type:
Kit
Slot Type Letter Code:
C
Wire/Cable Type:
Discrete Wire, Round Jacketed Cable
Sealable:
No
Connector System:
Cable-to-Cable
Protective Cover:
With
Shielded:
Yes
Product Category:
Connectors
Connector Style:
Plug
Connector & Contact Terminates To:
Wire & Cable
Connector Classification:
IDC
Kit Type:
Connector Kit
Operating Temperature Range:
-40 – 167°F, -40 – 75°C

Compatibility

  • Compatible Parts: 229378-1, 229378-3, 229451-2, 229764-2
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
KIT, PLUG, 50 POS, C SLOT
Avnet America
Conn IEEE 488 PL 50 POS 2.16mm IDT RA Cable Mount 50 Terminal 1 Port Individual
Avnet Europe
Conn IEEE 488 PL 50 POS 2.16mm IDT RA Cable Mount 50 Terminal 1 Port Individual
TE Store
KIT, PLUG, 50 POS, C SLOT Connector Style:Plug;Solid Wire Size:.64 mm²;Stranded Wire Size:22 AWG;Stranded Wire Size:.33 mm²;Shielded:Yes Plug .64 mm² 22 AWG .33 mm² | Idc D-Sub Connector | TE Connectivity