Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.11
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.18
|
699
in stock
|
Buy Now | |
Newark Electronics
from US$9.61
|
699
in stock
|
Buy Now | |
Rapid Electronics
from US$6.32
|
699
in stock
|
Buy Now | |
Chip One Stop
from US$6.11
|
699
in stock
|
Buy Now | |
Farnell
from US$12.80
|
160
in stock
|
Buy Now | |
Avnet America
from US$7.74
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Thermoplastic |
---|---|
Bracket Material | Thermoplastic |
Color | Black |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Number of Positions | 36 |
Preloaded | Yes |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold, Gold or Gold Flash over Palladium Nickel |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | 30µin |
PCB Thickness (Recommended) | 1.57mm, .093in, .125in, .062in, 2.36mm, 3.18mm |
Centerline (Pitch) | 2.16mm, .085in |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Mating Connector Lock | With |
PCB Mount Retention | Without |
PCB Mounting Style | Edge Mount |
Mating Connector Lock Type | Screwlocks |
Circuit Application | Signal |
Comb Material | Thermoplastic |
Packaging Method | Tray |
Packaging Quantity | 75 |
Connector System | Cable-to-Board |
Product Type | Connector |
Profile | Standard |
Grounded | No |
Orientation | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
PC Board Material | Glass-Filled Polyester |
Sealable | No |
Shielded | No |
Row-to-Row Spacing | .085 |
Connector Style | Plug |
Termination Post Length | .18mm |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Headers & Wire Housings Plug 36P Vert Pcb Rohs Compliant: Yes |Amp Te Connectivity 5552232-1 | Newark Electronics |
Headers&Wire Housings PLUG 36P VERT PCB | Rapid Electronics |
TE Connectivity ASSY PLUG 36 POS VERT MTG Telecom and Datacom Connector 36 Contact(s) Straight Solder Terminal Hole .19-.21 Plug | Distrelec |
D SUB CONN, PLUG, 36POS, TH | Farnell |
Conn IEEE 488 PL 36 POS 2.16mm Solder ST Thru-Hole 36 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 5552232-1?
Additional datasheets, footprints and schematics for 5552232-1 are listed on our Part Details page. You can also find images and similar parts to 5552232-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5552232-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5552232-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5552232-1 fall under?
The 5552232-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5552232-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5552232-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5552232-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5552232-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5552232-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5552232-1 often in real-time on the comparison pages.
What if I can't find stock of 5552232-1?
You can fill out our help required form which you can use to request a quote for 5552232-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.