5552212-1 D-Shaped Connectors by TE Connectivity

ASSY, RCPT, 14 POS, VERT MTG

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.39

Distributor Stock
Logo for Farnell
Farnell
from US$6.11
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.61
1,169
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$6.91
1,169
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$5.39
1,169
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$6.68
1,169
in stock
Buy Now
Logo for TE Store
TE Store
from US$9.00
578
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$6.38
-
Buy Now
Logo for RS Americas
RS Americas
from US$10.51
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

Bracket Material Thermoplastic
Plating Material Thermoplastic
Color Black
Number of Positions 14
Number of Rows 2
PCB Mount Orientation Vertical
Preloaded Yes
Contact Mating Area Plating Thickness 30µin
Contact Mating Area Plating Material Gold or Gold Flash over Palladium Nickel, Gold
Contact Base Material Phosphor Bronze
PCB Contact Termination Area Plating Material Tin
PCB Thickness (Recommended) .125in, .093in, .062in, 3.18mm, 1.57mm, 2.36mm
Housing Color Black
Housing Material Thermoplastic
Centerline (Pitch) .085in, 2.16mm
UL Flammability Rating UL 94V-0
Connector Mounting Type Board Mount
Mating Connector Lock Type Screwlocks, Bail Lock
PCB Mounting Style Edge Mount
PCB Mount Retention Without
Panel Mount Feature Without
Mating Connector Lock With
Circuit Application Signal
Comb Material Thermoplastic
Packaging Method Tray
Packaging Quantity 105
Profile Standard
Sealable No
Grounded No
Row-to-Row Spacing .085
PC Board Material Glass-Filled Polyester
Connector & Contact Terminates To Printed Circuit Board
Orientation Standard
Connector Style Receptacle
Product Type Connector
Shielded No
Connector System Cable-to-Board
Termination Post Length .18in
Operating Temperature Range -40 – 221°F, -40 – 105°C

Alternative Descriptions

Recpt 14P Screw/Bail Vertical Mount |Amp Te Connectivity 5552212-1 | Newark Electronics
RECPT 14P SCREW/BAIL vertical mount | Rapid Electronics
TE Connectivity - AMP PCB D-Sub ASSY RCPT 14 P VERT MTG | Distrelec
ASSY, RCPT, 14 POS, VERT MTG Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 14 Centerline (Pitch): 2.16 mm Centerline (Pitch): .085 in Receptacle Cable-to-Board 14 2.16 mm | D-Sub Receptacle Assembly: Vertical & 2.16Mm | Part Number: 5552212-1 | Internal Number: 5552212-1 | TE Connectivity | TE Store
Conn IEEE 488 RCP 14 POS 2.16mm Solder ST Thru-Hole 14 Terminal 1 Port | Avnet America
ASSY, RCPT, 14 POS, VERT MTG, PCB D-Sub Connectors | TE Connectivity 5552212-1 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5552212-1?

Additional datasheets, footprints and schematics for 5552212-1 are listed on our Part Details page. You can also find images and similar parts to 5552212-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5552212-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5552212-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5552212-1 fall under?

The 5552212-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5552212-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5552212-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 5552212-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5552212-1 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 5552212-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5552212-1 often in real-time on the comparison pages.

What if I can't find stock of 5552212-1?

You can fill out our help required form which you can use to request a quote for 5552212-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay