Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1364130 |
Prices starting from US$5.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.72
|
58
in stock
|
Buy Now | |
TE Store
from US$7.86
|
135
in stock
|
Buy Now | |
Newark Electronics
from US$12.37
|
70
in stock
|
Buy Now | |
Rapid Electronics
from US$5.56
|
70
in stock
|
Buy Now | |
Chip One Stop
from US$11.00
|
70
in stock
|
Buy Now | |
Distrelec
from US$6.88
|
10
in stock
|
Buy Now | |
Future Electronics
from US$6.08
|
-
|
Buy Now | |
Avnet America
from US$5.56
|
-
|
Buy Now | |
RS Americas
from US$7.56
|
-
|
Buy Now | |
Boersig
from US$5.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Bracket Material | Thermoplastic |
Plating Material | Thermoplastic |
Number of Rows | 2 |
Preloaded | Yes |
PCB Mount Orientation | Vertical |
Number of Positions | 50 |
Contact Mating Area Plating Material | Gold or Gold Flash over Palladium Nickel, Gold |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 30µin |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | .125in, 2.36mm, 1.57mm, .093in, .062in, 3.18mm |
Housing Material | Polyester |
Centerline (Pitch) | 2.16mm, .085in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock Type | Screwlocks |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Edge Mount |
Panel Mount Feature | Without |
Mating Connector Lock | With |
PCB Mount Retention | Without |
Circuit Application | Signal |
Comb Material | Thermoplastic |
Packaging Quantity | 60 |
Packaging Method | Tray |
Connector System | Cable-to-Board |
Product Type | Connector |
Profile | Standard |
Grounded | No |
Orientation | Standard |
Row-to-Row Spacing | .085 |
PC Board Material | Glass-Filled Polyester |
Sealable | No |
Shielded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Plug |
Termination Post Length | .18in |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
ASSY, PLUG, 50 POS, VERT MTG Connector & Housing Type: Plug Connector System: Cable-to-Board Number of Positions: 50 Centerline (Pitch): 2.16 mm Centerline (Pitch): .085 in Plug Cable-to-Board 50 2.16 mm | D-Sub Plug Assembly: Vertical & 2.16Mm | Part Number: 5552116-1 | Internal Number: 5552116-1 | Alias Number: 1364130 | TE Connectivity | TE Store |
I/O Connectors Plug 50P Screw Lock Vertical Mount |Amp Te Connectivity 5552116-1 | Newark Electronics |
I/O Connectors PLUG 50P SCREW LOCK vertical mount | Rapid Electronics |
Champ PCB Plug assembly straight 50way | RS |
TE Connectivity - AMP PCB D-Sub ASSY PLUG 50 P VERT MTG | Distrelec |
50 Position Dual Row Straight Plug Through Hole PCB Connector | Future Electronics |
Conn IEEE 488 PL 50 POS 2.16mm Solder ST Thru-Hole 50 Terminal 1 Port | Avnet America |
CHAMP Series 2.16mm 50 Way 1 Row Straight PCB Socket PCB Mount Champ Connector | TE Connectivity 5552116-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5552116-1?
Additional datasheets, footprints and schematics for 5552116-1 are listed on our Part Details page. You can also find images and similar parts to 5552116-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5552116-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5552116-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5552116-1 fall under?
The 5552116-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5552116-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5552116-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5552116-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5552116-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and RS have stock available or on a lead time for 5552116-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5552116-1 often in real-time on the comparison pages.
What if I can't find stock of 5552116-1?
You can fill out our help required form which you can use to request a quote for 5552116-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.