Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.71
In Line Connector A | RJ45 |
---|---|
Convert From Gender | Jack |
Convert From Positions | 6Positions |
In Line Connector B | RJ45 |
Convert To Gender | Jack |
Convert To Positions | 6Positions |
Product Range | - |
JACK ASSY, 6 POSN, IN-LINE | Heilind Electronics |
Adaptor, 6Pos Rj45 Jack/8Pos Rj45 Jack | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
In Line Connector A | RJ12 |
---|---|
In Line Connector B | RJ12 |
Connector Type | Adaptor In-Line |
Product Range | - |
Convert From Gender | Jack |
Convert From Positions | 6Ways |
Convert To Gender | Receptacle |
Convert To Positions | 6Ways |
SVHC | No SVHC (15-Jun-2015) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
In Line Connector A | RJ12 |
---|---|
Convert From Gender | Jack |
Convert From Positions | 6Positions |
In Line Connector B | RJ12 |
Convert To Gender | Receptacle |
Convert To Positions | 6Positions |
RoHS Compliant | Yes |
Coupler, Modular | RS |
MODULAR JACK, 6WAY | element14 |
JACK ASSY, 6 POSN, IN-LINE | Avnet America |
Where can I find additional details, specifications and documents for a 555050-1?
Additional datasheets, footprints and schematics for 555050-1 are listed on our Part Details page. You can also find images and similar parts to 555050-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 555050-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 555050-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 555050-1 fall under?
The 555050-1 is listed under Cable Leads & Connectors > Connectors > Modular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 555050-1 when available in the Modular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 555050-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 555050-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 555050-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS, element14 and Newark Electronics have stock available or on a lead time for 555050-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 555050-1 often in real-time on the comparison pages.
What if I can't find stock of 555050-1?
You can fill out our help required form which you can use to request a quote for 555050-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.