Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | 3.5mm Stereo Phone Plug |
---|---|
Connector Type B | 3.5mm Stereo Phone Jack |
Cable Length - Imperial | 1ft |
Cable Length - Metric | 305mm |
Jacket Color | Black |
Product Range | - |
Cable, 3.5Mm Stereo Plug-Jack, 0.3M | Newark Electronics |
CABLE, 3.5MM STEREO PLUG-JACK, 0.3M | element14 |
Where can I find additional details, specifications and documents for a 555-8492?
Additional datasheets, footprints and schematics for 555-8492 are listed on our Part Details page. You can also find images and similar parts to 555-8492 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 555-8492 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 555-8492 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 555-8492 fall under?
The 555-8492 is listed under Cable Leads & Connectors > Leads > Audio Video Leads.
Can I view similar or alternative parts?
You can view similar parts to 555-8492 when available in the Audio Video Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 555-8492 you can contact the distributor directly for product support, shipping queries etc.
Is the 555-8492 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 555-8492 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 555-8492.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 555-8492 often in real-time on the comparison pages.
What if I can't find stock of 555-8492?
You can fill out our help required form which you can use to request a quote for 555-8492 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.