Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E90966-000,
AMP-0-0554953-2 |
Prices starting from US$15.22
Distributor | Stock | ||
---|---|---|---|
Newark
from US$15.22
|
172
in stock
|
Buy Now | |
Avnet America
from US$16.28
|
172
in stock
|
Buy Now | |
TE Store
from US$24.41
|
144
in stock
|
Buy Now | |
Rapid Electronics
from US$49.13
|
29
in stock
|
Buy Now | |
Chip One Stop
from US$25.50
|
29
in stock
|
Buy Now | |
Distrelec
from US$43.73
|
29
in stock
|
Buy Now | |
Farnell
from US$50.86
|
24
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Material | Carbon Steel |
---|---|
Color | Black |
Shield Plating Finish | Bright |
Shield Plating Material | Nickel |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 50 |
Contact Mating Area Plating Thickness | 30µin |
Contact Current Rating (Max) | 3.5A |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Solid Wire Size | 26 – 24AWG, .13 – .32mm² |
Stranded Wire Size | 24AWG, .33mm² |
Cable Outside Diameter | .35 – .625in, 8.89 – 15.88mm |
Accepts Wire Insulation Diameter Range | 1.14mm |
Insulation Diameter (Max) | 1.14mm |
Cable Insulation Diameter | 1.14mm |
Wire Size | 26 – 24AWG |
Accepts Cable Diameter (Max) | 15.88mm |
Housing Color Dot Designation | Blue |
Housing Color | Black |
Centerline (Pitch) | .085in, 2.16mm |
Housing Material | Polyphenylene Oxide |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Connector Lock | With |
Panel Mount Feature | Without |
Mating Connector Lock Type | Bail Lock |
Circuit Application | Signal |
Packaging Quantity | 1 |
Packaging Method | Bag |
Wire/Cable Type | Round Jacketed Cable, Discrete Wire |
Connector & Contact Terminates To | Wire & Cable |
Profile | Standard |
Slot Type Letter Code | B |
Connector System | Cable-to-Cable |
Product Category | Connectors |
Shielded | Yes |
Kit Type | Connector Kit |
Connector Style | Plug |
Connector Classification | IDC |
Sealable | No |
Protective Cover | Without |
Product Type | Kit |
Operating Temperature Range | -40 – 75°C, -40 – 167°F |
Plug Kit,50 Posn,bail Lk, Shld Rohs Compliant: Yes |Te Connectivity 554953-2 | Newark Electronics |
Conn IEEE 488 PL 50 POS 2.16mm IDT ST Cable Mount 50 Terminal 1 Port Bag | Avnet America |
PLUG KIT,50 POSN,BAIL LK, SHLD Connector & Housing Type: Plug Solid Wire Size: 26 – 24 AWG Solid Wire Size: .13 – .32 mm² Stranded Wire Size: .33 mm² Stranded Wire Size: 24 AWG Plug 26 – 24 AWG .13 – .32 mm² .33 mm² | Idc D-Sub: Connector Kit & Plug & Signal & 2.16 Mm | Part Number: 554953-2 | Internal Number: 554953-2 | Alias Number: AMP-0-0554953-2 | TE Connectivity | TE Store |
D-Sub Standard Conn PLUG KIT 50POS BAIL LK SHLD | Rapid Electronics |
TE Connectivity PLUG KIT 50 POSN BAIL LK SHLD Telecom and Datacom Connector 50 Contact(s) Male IDC Terminal Plug | Distrelec |
I-O CONNECTORS | Farnell |
Where can I find additional details, specifications and documents for a 554953-2?
Additional datasheets, footprints and schematics for 554953-2 are listed on our Part Details page. You can also find images and similar parts to 554953-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 554953-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 554953-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 554953-2 fall under?
The 554953-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 554953-2 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 554953-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 554953-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 554953-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Rapid Electronics and Chip One Stop have stock available or on a lead time for 554953-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 554953-2 often in real-time on the comparison pages.
What if I can't find stock of 554953-2?
You can fill out our help required form which you can use to request a quote for 554953-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.