Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$27.99
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$23.34
|
907
in stock
|
Buy Now | |
Rapid Electronics
from US$25.26
|
907
in stock
|
Buy Now | |
Chip One Stop
from US$21.70
|
907
in stock
|
Buy Now | |
Distrelec
from US$24.52
|
907
in stock
|
Buy Now | |
Farnell
from US$26.60
|
394
in stock
|
Buy Now | |
TE Store
from US$21.86
|
285
in stock
|
Buy Now | |
Avnet America
from US$19.52
|
-
|
Buy Now | |
Boersig
from US$26.04
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Material | Carbon Steel |
---|---|
Color | Black |
Shield Plating Finish | Bright |
Shield Plating Material | Nickel |
Cable Exit Angle | 180° |
Number of Positions | 50 |
Number of Rows | 2 |
Contact Mating Area Plating Thickness | 30µin |
Contact Current Rating (Max) | 3.5A |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Cable Outside Diameter | .35 – .625in, 8.89 – 15.88mm |
Accepts Cable Diameter (Max) | 15.88mm |
Stranded Wire Size | 24AWG, .1mm², .14mm², .33mm² |
Accepts Wire Insulation Diameter Range | 1.14mm |
Solid Wire Size | .13 – .32mm², 26 – 24AWG |
Wire Size | 28AWG, 27AWG |
Insulation Diameter (Max) | 1.14mm |
Cable Insulation Diameter | 1.14mm |
Centerline (Pitch) | .085in, 2.16mm |
Housing Color Dot Designation | Yellow |
Housing Material | Polyphenylene Oxide |
Housing Color | Black |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Connector Lock Type | Bail Lock |
Mating Connector Lock | With |
Circuit Application | Signal |
Packaging Method | Bag |
Packaging Quantity | 1 |
Wire/Cable Type | Discrete Wire, Round Jacketed Cable |
Connector & Contact Terminates To | Wire & Cable |
Profile | Standard |
Connector System | Cable-to-Cable |
Slot Type Letter Code | E |
Product Category | Connectors |
Shielded | Yes |
Kit Type | Connector Kit |
Connector Style | Plug |
Connector Classification | IDC |
Sealable | No |
Protective Cover | Without |
Product Type | Kit |
Operating Temperature Range | -40 – 75°C, -40 – 167°F |
D-Sub Standard Connectors Plug Kit 50 Posn Bai |Amp Te Connectivity 554953-1 | Newark Electronics |
D-Sub Standard Connectors PLUG KIT 50 POSN BAI | Rapid Electronics |
TE Connectivity PLUG KIT 50 POSN BAIL LK SHLD Telecom and Datacom Connector 50 Contact(s) Male IDC Terminal Plug | Distrelec |
PLUG KIT,50 POSN,BAIL LK, SHLD Connector & Housing Type: Plug Solid Wire Size: 26 – 24 AWG Solid Wire Size: .13 – .32 mm² Stranded Wire Size: .1 mm² .33 mm² .14 mm² Stranded Wire Size: 24 AWG Plug 26 – 24 AWG .13 – .32 mm² .1 mm² | Idc D-Sub: Connector Kit & Plug & Signal & 2.16 Mm | Part Number: 554953-1 | Internal Number: 554953-1 | TE Connectivity | TE Store |
Connector Kit 50 Pos | RS |
Conn IEEE 488 PL 50 POS 2.16mm IDT ST Cable Mount 50 Terminal 1 Port Bag | Avnet America |
Status: | Unknown |
---|---|
Series: | CHAMP Series |
RoHS: | Unknown |
No. of Contacts | 50Contacts |
---|---|
Gender | Plug |
Connector Type | Micro D |
Contact Termination Type | IDC / IDT |
Product Range | CHAMP Series |
Connector Mounting | Cable Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 554953-1?
Additional datasheets, footprints and schematics for 554953-1 are listed on our Part Details page. You can also find images and similar parts to 554953-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 554953-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 554953-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 554953-1 fall under?
The 554953-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 554953-1 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 554953-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 554953-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 554953-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 554953-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 554953-1 often in real-time on the comparison pages.
What if I can't find stock of 554953-1?
You can fill out our help required form which you can use to request a quote for 554953-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.