Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$84.90
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$84.90
|
75
in stock
|
Buy Now | |
Rapid Electronics
from US$104.82
|
75
in stock
|
Buy Now | |
Chip One Stop
from US$86.50
|
75
in stock
|
Buy Now | |
Farnell
from US$188.16
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$85.82
|
-
|
Buy Now | |
Avnet America
from US$87.87
|
-
|
Buy Now | |
RS Americas
from US$111.75
|
-
|
Buy Now |
Color | Black |
---|---|
Shield Plating Material | Nickel |
Cable Exit Angle | 180° |
Shield Plating Finish | Bright |
Shield Material | Carbon Steel |
Number of Positions | 36 |
Number of Rows | 2 |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 3.5A |
Stranded Wire Size | .33mm², 24AWG |
Solid Wire Size | 26 – 24AWG, .13 – .32mm² |
Insulation Diameter (Max) | 1.14mm, .045in |
Wire Size | 26 – 24AWG |
Cable Outside Diameter | .25 – .5in, 6.35 – 12.7mm |
Housing Material | Thermoplastic |
Centerline (Pitch) | 2.16mm, .085in |
Mating Connector Lock | With |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Connector Lock Type | Bail Lock |
Circuit Application | Signal |
Packaging Quantity | 1 |
Packaging Method | Poly Bag |
Profile | Standard |
Slot Type Letter Code | B |
Wire/Cable Type | Discrete Wire, Round Jacketed Cable |
Product Type | Kit |
Connector Classification | IDC |
Connector System | Cable-to-Cable |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Protective Cover | Without |
Product Category | Connectors |
Shielded | Yes |
Kit Type | Connector Kit |
Connector Style | Plug |
Operating Temperature Range | -40 – 75°C, -40 – 167°F |
I/O Connectors 36 CHAMP BAIL LCK SHLD PLUGKIT | Rapid Electronics |
TE Connectivity PLUG KIT 36 POSN BAIL LK SHLD Telecom and Datacom Connector 80 Contact(s) Male IDC Terminal Plug | Distrelec |
I/O Connectors 36 Champ Bail Lck Shld Plugkit |Amp Te Connectivity 554950-2 | Newark Electronics |
Conn IEEE 488 PL 36 POS 2.16mm IDT ST Cable Mount 36 Terminal 1 Port Bag | Avnet America |
PLUG KIT,36 POSN, BAIL LK, SHLD, IDC D-Sub Connectors | TE Connectivity 554950-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | CHAMP Series |
RoHS: | Unknown |
No. of Contacts | 36Contacts |
---|---|
Gender | Plug |
Connector Type | Micro D |
Contact Termination Type | IDC / IDT |
Product Range | CHAMP Series |
Connector Mounting | Cable Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 554950-2?
Additional datasheets, footprints and schematics for 554950-2 are listed on our Part Details page. You can also find images and similar parts to 554950-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 554950-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 554950-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 554950-2 fall under?
The 554950-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 554950-2 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 554950-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 554950-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 554950-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 554950-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 554950-2 often in real-time on the comparison pages.
What if I can't find stock of 554950-2?
You can fill out our help required form which you can use to request a quote for 554950-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.